Logitech logo

Logitech M280 mouse Office Right-hand RF Wireless Optical 1000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
627617
Info modified on:
14 Jun 2024, 10:21:17
Bullet Points Logitech M280 mouse Office Right-hand RF Wireless Optical 1000 DPI:
  • - All-day Comfort: This sculpted, right-handed cordless mouse guides your hand to a natural position, while the soft rubber surface improves tactile feeling allowing you to work comfortably for hours
  • - Long Battery Life: Go longer between battery changes with the energy-efficient 18-month battery life, so you can focus on the work that really matters
  • - Smooth Cursor Control: Experience precise tracking and easy text selection with this wireless computer mouse, thanks to the improved Logitech Advanced Optical Sensor
  • - Plug and Play: The small wireless receiver practically disappears in your computer’s USB port and provides a convenient and reliable wireless connection with your compact mouse
  • - Versatile: The M280 USB mouse is compatible with Windows, Mac, Chrome and Linux
  • - Compatible with Chromebook: This product is tested and certified as Works With Chromebook, which means it meets Google’s compatibility standards and works seamlessly with your Chromebook
Warranty:
2 years
Long product name Logitech M280 mouse Office Right-hand RF Wireless Optical 1000 DPI:

Wireless Mouse M280

Logitech M280 mouse Office Right-hand RF Wireless Optical 1000 DPI:

Logitech® Wireless Mouse M280 is the perfect synthesis of functionality, aesthetics and comfort: A unique asymmetric shape that fits well, a wide wheel that improves scrolling experience and a soft rubber surface with distinctive patterns that improves touch feeling. Everything from curves to colors was designed to delight your hand and eyes.
Our energy-efficient engineering gives you 18-month battery life(1) and allows you to focus on what is truly important. Plus, the mouse automatically puts itself to sleep when you are not using it. Finally, its wireless connectivity gives the reliability of a cord and the convenience of wireless freedom.

1. Battery life may vary based on user and computing conditions.

Short summary description Logitech M280 mouse Office Right-hand RF Wireless Optical 1000 DPI:

Logitech M280, Right-hand, Optical, RF Wireless, 1000 DPI, Black

Long summary description Logitech M280 mouse Office Right-hand RF Wireless Optical 1000 DPI:

Logitech M280. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer Logitech M280 mouse Office Right-hand RF Wireless Optical 1000 DPI 910-004287:
© 2021 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.

Microsoft, Windows, Windows Vista, and the Windows logo are trademarks of the Microsoft group of companies. Chrome OS is a trademark of Google Inc.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.