Lexmark logo

Lexmark MS517dn 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25020
Info modified on:
14 Mar 2024, 18:47:43
Warranty:
4 Years Guarantee SMB Line
Long product name Lexmark MS517dn 1200 x 1200 DPI A4:

1200 x 1200 dpi, Dual Core, 800 MHz, 256 MB, 60 - 120 gsm, 263 x 399 x 382 mm, 15.0 kg

Lexmark MS517dn 1200 x 1200 DPI A4:

Speed meets value. Includes high-end reliability, networking and security.
The MS517dn delivers up to 42 pages per minute, advanced security, Gigabit networking and available High Yield/Extra High Yield cartridges and mobile print capability.

4 year guarantee​ upon registration
For an added level of peace of mind, you can benefit from 4-year guarantee coverage​ upon registration​.

Print complex documents fast
Print up to 42 pages per minute, with the first page in as little as 6.5 seconds, thanks to a powerful 800 MHz dual-core processor and 256MB of memory (expandable to 1.2GB) that easily handles complex documents.

Reliable performance
Recommended for printing up to 14,000 pages per month, thanks to our state-of-the-art paper handling.

Run jobs without interruption
Add optional input trays to increase input capacity to up to 2,000 sheets, so you won’t have to add paper as often.

Outstanding supplies value
Lexmark’s exclusive Unison™ Toner keeps your cost of printing low, with toner yields that provide great value at budget-friendly prices.

Mobile printing
Print from mobile devices using Lexmark’s free Mobile Print app or an optional Wi-Fi adaptor.

Device monitoring
Monitor operating status and supply levels on the printer’s easy-to-use, 2.4-inch [6.0 cm] colour LCD screen or from a remote location via its web interface.

Short summary description Lexmark MS517dn 1200 x 1200 DPI A4:

Lexmark MS517dn, Laser, 1200 x 1200 DPI, A4, 42 ppm, Duplex printing, Grey

Long summary description Lexmark MS517dn 1200 x 1200 DPI A4:

Lexmark MS517dn. Print technology: Laser. Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm, Duplex printing. Display: LCD, Product colour: Grey

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.