location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X543dn Laser A4 1200 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X543dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26B0119
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X543dn Laser A4 1200 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 500 MHz
  • - 26,8 kg
Warranty: 1 Year
Long product name Lexmark X543dn Laser A4 1200 x 1200 DPI 20 ppm :
The long product name of Lexmark X543dn Laser A4 1200 x 1200 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 ppm, 1200 x 1200 dpi, 500MHz, 128MB, RJ-45, USB 2.0, 26.8kg, Grey
More>>>
Lexmark X543dn Laser A4 1200 x 1200 DPI 20 ppm:
The official description of Lexmark X543dn Laser A4 1200 x 1200 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour Meets Productivity
Network-ready for big impact on day one, with built-in duplex printing and output speeds up to 20 ppm in black and colour. Advanced scanning includes OCR to convert scanned text into editable format.

Consolidate with Ease
A surprisingly compact, easy-on-the-budget way to equip your office with colour multifunction performance. Simple, quiet operation for effortless integration into your office space and shared network.

Great Colour, No Sacrifice
High-quality PANTONE® calibrated colour adds impact to every impression you make and Lexmark High Yield Toner Cartridges keep printing costs low—a smart combination for hardworking offices.

Lexmark Rewards—Save Money and the Planet
Save up to 20% on supplies and go green with Lexmark Rewards. You'll earn free high-yield toner cartridges and imaging kits simply for using genuine Lexmark toner and returning your empty cartridges to Lexmark for recycling.

Eco-Responsible
Saving resources means everyone wins—your business, your budget and the environment! Eco-features include paper-saving duplex, energy-saving Eco-Mode and an instant warm-up fuser to help you print greener at every level. And toner cartridges for the Lexmark X540 Series never require shaking to deliver their full declared yield.

Save Money and the Planet
Lexmark supplies help protect the environment, too. Using Lexmark High Yield Toner Cartridges conserves resources by reducing the number of cartridges you use over the life of your printer.

Short summary description Lexmark X543dn Laser A4 1200 x 1200 DPI 20 ppm:
This short summary of the Lexmark X543dn Laser A4 1200 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X543dn, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X543dn Laser A4 1200 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Lexmark X543dn Laser A4 1200 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Lexmark X543dn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
14 s
Economical printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Copy speed (black, normal, US Letter)
21 cpm
Copy speed (colour, normal, US Letter)
21 cpm
Time to first copy (black, normal)
17,5 s
Time to first copy (colour, normal)
18,5 s
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Fax
Faxing *
No
Features
Recommended duty cycle
1500
Maximum duty cycle *
35000 pages per month
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Optional connectivity
Ethernet, Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
AppleTalk
Supported network protocols (IPv6)
TCP, UDP
Performance
Maximum internal memory
640 MB
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
500 MHz
Sound pressure level (printing)
47 dB
Sound pressure level (duplex printing)
50 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
47 dB
Sound pressure level (quiet mode)
45 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.0 Cheetah
Linux operating systems supported
RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 3048 m
Certificates
Certification
RAL-UZ-122, U.S. FDA, 47CFR-68 FCC, CFR 47-173, FCC B, UL 60950-1, IEC 60320-1, ECMA 370, CA RSS-210. RSS-GEN, RSS-102, ICES-003 B, CE B, CB IEC 60950-1, IEC 60825-1, IEC 61000-3-2, IEC 61000-3-3, EN 55022 B, EN 55024, CISPR 22 B, GS (TÜV), EN 60825-1, SEMKO, ACMA A-tick mark B, TEC, VCCI B, EK Mark, KCC MIC Mark, CCC B, SIRIM, BSMI B, UL AR, CS, TÜV Rh, SABS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
26,8 kg
Packaging data
Package weight
32,7 kg
Packaging content
Drivers included
Yes
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
440 x 537 x 463 mm
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
583 x 560 x 557 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 19:59:59
Uk has collected 12 expert reviews for Lexmark X543dn Laser A4 1200 x 1200 DPI 20 ppm and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2013-11-13 19:59:58
When warmed up, it takes just 15 seconds to print the first page. This goes up to 2 minutes from off position however and 1 minute 19 seconds from stand by. This really is slow, especially for a laser. The competition averages somewhere around the 20 s...
Good Cost per page: 12.2 pence/page with the XL cartridges, Excellent colour print quality, Extendable memory and paper capacity, Doublesided, Ethernet...
Bad Slow to start (from off or standby position), Lower doublesided speeds, No wifi no fax, Draft mode set on machine rather than on screen, unpractical, High standby energy consumption: 20 W...
Bottom line This printer will appeal to the enterprise sector. It's fast, with relatively low print costs and good quality. If you don't need a built in fax or wi-fi, this model could suit you very well...
80%
trustedreviews.com
Updated:
2013-11-13 19:59:58
Looking at colour, laser multifunction printers can get a bit samey, as many of them have very similar designs. Not so, the Lexmark X543dn, which includes a fair amount of novelty in this small workgroup machine. At over 35kg, it's no lightweight and it'...
Bottom line Lexmark's X543dn is a novel machine, which prints quite quickly and offers duplex print as standard. Useful expansion via an optional paper tray mitigates against a slightly meagre 250-sheet standard provision. Printed output is ideal for attention-grabbi...
80%
pcadvisor.co.uk
Updated:
2013-11-13 19:59:59
Product Code: 0026B0113 The Lexmark X543dn colour laser multifunction printer offers budget-strapped small offices or workgroups a few nice features at a tempting starting price. Unfortunately, the Lexmark X543dns expensive toner makes it suitable...
Bottom line Lexmarks X543dn has a low enough sticker price to appeal to small offices and workgroups. Because of its exorbitant toner costs, however, wed recommend it only for light use. Susan Silvius Lowest online price: ££351.05 Buy it now: click here...
70%
itreviews.com
Updated:
2015-06-25 07:18:50
This is a good, general-purpose office and small workgroup colour machine, supporting a wide range of computing platforms and with reasonably quick duplex print as standard. However, it's more bulky than some and prints colour slowly. It's also arguab...
0%