location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C780N Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C780N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10Z0221 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C780N Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB 800 MHz
Long product name Lexmark C780N Colour 2400 x 600 DPI A4 :
The long product name of Lexmark C780N Colour 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C780N, color, 29/33 ppm, 1200 x 1200 dpi, USB 2.0, A4, 2000 - 9200 pp/mon
More>>>
Lexmark C780N Colour 2400 x 600 DPI A4:
The official description of Lexmark C780N Colour 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high-performance answer to your high-volume colour needs.
Easy to use, the Lexmark C780n lets you boost productivity with up to 33 ppm printing, and liven up your documents with brilliant colour output. It also comes equipped with a rich range of security and cost-control features.
High-volume colour-laser printer.
Up to 33 ppm mono, 29 ppm colour.
1,100-sheet maximum input capacity.
State-of-the-art security features.

Short summary description Lexmark C780N Colour 2400 x 600 DPI A4:
This short summary of the Lexmark C780N Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C780N, Laser, Colour, 2400 x 600 DPI, A4, 33 ppm, Duplex printing

Long summary description Lexmark C780N Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Lexmark C780N Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C780N. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
29, 31
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
13 s
Features
Maximum duty cycle *
120000 pages per month
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.5, PostScript 3, PPDS, XHTML
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
100 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6
Network
Management protocols
HTTP, HTTPs(SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Processor frequency
800 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
30 dB
Design
Certification
Energy Star, CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 60320-1, CE Class A, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, C-tick mark Class A, CCC Class A
Weight & dimensions
Weight
47,7 kg
Dimensions (WxDxH)
604,5 x 470 x 528 mm
Packaging data
Package weight
68 kg
Logistics data
Products per pallet
1 pc(s)
Other features
Mac compatibility
Yes
Standard input trays
2
Networking features
Fast Ethernet
Toner cartridge
CMYK
Wireless technology
802.11g
Compatible operating systems
Windows 2000/NT (4.00/4.00 Server)/XP/XP x64/Vista/Vista x64/7 Apple Mac OS X/OS 9.2 Linux
Emulations
PCL 5c, PCL 6, PostScript 3, PDF 1.5
Stand-by LED
Yes
Authentication method
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
Copy speed (black, normal quality, A4)
33 cpm
Package dimensions (WxDxH)
795 x 650 x 810 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:47:20
Uk has collected 6 expert reviews for Lexmark C780N Colour 2400 x 600 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-10-03 22:47:20
Lexmarks C780n colour laser printer is pricey, but it pays for itself with its fast performance and exemplary print quality. The Lexmark C780n performed very well in our tests. It printed plain text at a snappy pace of 26.1 pages per minute (ppm)...
Bottom line With all its speed and skill, the Lexmark C780n is a good bet for a busy or growing office. In this price range, at least. Melissa Riofrio Lowest online price: ££580.81...
70%
alphr.com
Updated:
2011-10-03 22:47:20
If the Labs were a wrestling match, the Lexmark C780n would have taken the title in the first round. Its by far the biggest and heaviest laser in this group test - a real monster of a printer. Given its gargantuan proportions, it isnt surprising to f...
Bottom line Top-notch print quality makes this a contender, but it isnt as fast as it looks...
83%
pcauthority.com.au
Updated:
2011-11-05 10:11:18
If the group test were a wrestling match, the Lexmark C780n would have taken the title in the first round. It’s by far the biggest and heaviest laser in this group test – a real monster of a printer.Given its gargantuan proportions, it isn’t surprising...
Bottom line Top-notch print quality makes this a contender, but it isn’t fast...
83%