LevelOne logo

LevelOne GEP-2851 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44767
Info modified on:
14 Mar 2024, 19:47:35
Bullet Points LevelOne GEP-2851 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
  • - 24 Gigabit PoE ports and 4 Gigabit SFP slots
  • - Total PoE power budget: 370W, up to 30W per port
  • - Supports VLAN (tag-based, Q-in-Q)
  • - QoS control for traffic prioritization and bandwidth management
  • - IEEE 802.3ad LACP for auto port aggregation
  • - IEEE 802.1x Access Control to improve network security
  • - IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
  • - Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
  • - DHCP Client/Server
  • - Supports IPv4/IPv6 network operation
  • - The built-in Device Management System (DMS) provides management, diagnostics and monitoring to connected network components and devices
Long product name LevelOne GEP-2851 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

24 x 10/100/1000 Mbps PoE+, 4 x 100/1000 Mbps SFP, 128 MB RAM, 32 MB Flash, DHCP, 56Gbps, 3142 g

LevelOne GEP-2851 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

GEP-2851 Web Smart Gigabit PoE Switch is a next-generation Ethernet Switch offering powerful L2 features, Layer 3 DHCP Server, better PoE functionality and usability that delivers the cost-effectively business and transports Ethernet services via fiber or copper connections. GEP-2851 delivers 24 (10M/100M/1G) RJ45/PoE+ (Support 802.3at/af, and total up to 370W) ports and 4 GbE SFP ports. GEP-2851 provides high HW performance and environment flexibility for SMBs and Enterprises. GEP-2851 is ideal to deliver management simplicity, optimum user experience, and lower total cost of ownership. The embedded Device Managed System is designed to be extremely easy-to-use/manage/install IP Phone, IP Cam, or Wifi-AP for Enterprise Applications.

Short summary description LevelOne GEP-2851 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

LevelOne GEP-2851, Managed, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description LevelOne GEP-2851 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

LevelOne GEP-2851. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE.... Power over Ethernet (PoE). Rack mounting

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.