LevelOne logo

LevelOne GEL-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74704
Info modified on:
14 Mar 2024, 19:49:25
Bullet Points LevelOne GEL-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Black:
  • - 8 Gigabit Ethernet ports and 2 Gigabit SFP slots
  • - IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
  • - Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
  • - IEEE 802.3ad LACP for auto port aggregation
  • - MLD, Telnet, SNMP V1, V2c & V3, RMON, Web Browser, and TFTP Management
Long product name LevelOne GEL-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Black:

8 x 10/100/1000 RJ-45, 2 x SFP, 16 MB, 100-240V AC, 50-60 Hz, 20Gbps, QoS, 814 g

LevelOne GEL-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Black:

The GEL-1051 is a web smart managed switches designed for the SMB market. The switches can be deployed in different target network topologies, from small to large.
As well as IPv4 and IPv6 features.
The GEL-1051 includes the best green-saving technologies (IEEE 802.3az and Green-Ethernet). Using the Energy Efficient Ethernet standard, the switch automatically decreases power usage when network traffic is low.

Short summary description LevelOne GEL-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Black:

LevelOne GEL-1051, Managed, L2/L3/L4, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description LevelOne GEL-1051 network switch Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Black:

LevelOne GEL-1051. Switch type: Managed, Switch layer: L2/L3/L4. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.