Lenovo Tab P11 , 29,2 cm (11.5"), 2000 x 1200 pixels, 128 GB, 6 GB, Android 12, Grey
Lenovo Tab P11 . Display diagonal: 29,2 cm (11.5"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: Helio G99. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 520 g. Operating system installed: Android 12. Product colour: Grey