Intel Core i3-2370M (2.4GHz), 4GB RAM, 320GB 7200rpm HD, 13.3in 1366x768 LCD, Intel HD Graphics, Intel 802.11bgn, WWAN, Bluetooth, 1Gb Ethernet, UltraNav, Camera, 6c Li-Ion, Windows 7 Professional 64
GIVE YOUR SMALL BUSINESS AN EDGE.
Your business could make the most of a laptop with a professional image, extreme mobility, and great durability. The Edge E330 delivers.
Lenovo ThinkPad Edge E330, Intel® Core™ i3, 2,4 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB
Lenovo ThinkPad Edge E330. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2370M, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,8 kg