Lenovo logo

Lenovo ThinkPad SL410 Intel® Core™2 Duo T5870 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13620
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lenovo ThinkPad SL410 Intel® Core™2 Duo T5870 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black:

Intel Core 2 Duo T5870 (2.0GHz), 2GB DDR3, 320GB SATA, 14" 1366 x 768, Intel X4500, DVD-RW, W7Pro

Lenovo ThinkPad SL410 Intel® Core™2 Duo T5870 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black:

Powerful and energy-efficient mainstream laptops for low TCO and high productivity.

Short summary description Lenovo ThinkPad SL410 Intel® Core™2 Duo T5870 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black:

Lenovo ThinkPad SL410, Intel® Core™2 Duo, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad SL410 Intel® Core™2 Duo T5870 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black:

Lenovo ThinkPad SL410. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,9 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.