Lenovo logo

Lenovo ThinkSystem SR550 server Rack (2U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8988
Info modified on:
07 Feb 2022, 14:07:39
Bullet Points Lenovo ThinkSystem SR550 server Rack (2U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 750 W:
  • - Intel Xeon Silver 4208 (11MB Cache, 2.1GHz)
  • - 16GB (2933MHz) DDR4-SDRAM (1 x 16)
Long product name Lenovo ThinkSystem SR550 server Rack (2U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 750 W:

Intel Xeon Silver 4208 (11MB Cache, 2.1GHz), 16GB DDR4-SDRAM (2933MHz), Matrox G200, LAN, 930-8i 2GB Flash, 750W + 7S050015WW

Lenovo ThinkSystem SR550 server Rack (2U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 750 W:

Affordable, all-purpose rack server for local/remote sites
The 2U ThinkSystem SR550 2P rack server is designed for a balance of processing power, storage capacity, and cost. It provides selectable I/O options and tiered systems management.

Cost-efficient performance
The ThinkSystem SR550 features a balance of performance, capacity, and value in a 2U form factor. Essential performance components are delivered in a combination that is designed to elevate the cost efficiency of the system, allowing the SR550 to meet both the workload needs and the budgetary needs of the enterprise.

Workload optimized support
New second-generation Intel® Xeon® processor Scalable family CPUs offer increased performance of 36% over the previous generation*, support for faster 2933MHz TruDDR4 memory, and Intel’s Vector Neural Network Instruction (VNNI) which accelerates processor performance on Deep Learning and AI workloads. Up to 6% increases in per-core performance and hardware security mitigations round out the enhanced capabilities featured in this next-generation processor technology from Intel.*
* Based on Intel internal testing, August 2018.

Empowering IT management
Lenovo XClarity Controller is the embedded management engine in all ThinkSystem servers that is designed to standardize, simplify, and automate foundation server management tasks. Lenovo XClarity Administrator is a virtualized application that centrally manages ThinkSystem servers, storage, and networking, which can reduce provisioning time up to 95% versus manual operation. Running XClarity Integrator helps you streamline IT management, speed provisioning, and contain costs by seamlessly integrating XClarity into an existing IT environment.

Short summary description Lenovo ThinkSystem SR550 server Rack (2U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem SR550, 2,1 GHz, 4208, 16 GB, DDR4-SDRAM, 750 W, Rack (2U)

Long summary description Lenovo ThinkSystem SR550 server Rack (2U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem SR550. Processor family: Intel Xeon Silver, Processor frequency: 2,1 GHz, Processor model: 4208. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.