Lenovo logo

Lenovo D24-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111572
Info modified on:
23 Oct 2024, 08:33:18
Long product name Lenovo D24-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

23.8'' Full HD 1920x1080 VA, 250 nits, 75Hz, 16.7 Million, 72% NTSC, 16W, 1x HDMI 1.4, 1x VGA, Raven Black

Lenovo D24-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

The Lenovo D24-40 Monitor is designed to enhance your productivity and gaming fun. The
monitor’s 23.8-inch VA panel with 3-sided slim bezels delivers you a virtually 3-side NearEdgeless
visual experience. No matter from which angle you are looking at the screen, the visuals remain
powerful and consistent, thanks to its 178°/178° viewing angle. The FHD (1920 x 1080) resolution
renders detailed imagery so your text looks sharp and gaming visuals lively. See the full spectrum of
colors with the 72% NTSC color gamut support and let visuals come to life that perfectly balances
brighter and darker parts of the imagery. Experience superfluid streaming and gameplay thanks
to the 75Hz1 refresh rate and 5ms response time. The AMD FreeSync™ technology2 removes any
latency so you get smooth, tear-free visuals. The Lenovo D24-40 Monitor’s TÜV Low Blue Light
certified technology and Natural Low Blue Light technology ensure that extended screen time is
easy on your eyes by protecting them from harmful blue light emission without color distortion.
Plug in any laptop, CPU, and audio devices to the monitor with its multiple connectivity options
including HDMI, VGA, and audio-out ports. Adjust the monitor for optimal viewing comfort with
the tilt option. You can also VESA Mount it for a neat and tidy workspace. The smart cable
management system hides cables at the back of the monitor leaving you with more elbow room to
work and play. Say hello to the new all-rounder with the Lenovo D24-40 Monitor

Short summary description Lenovo D24-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

Lenovo D24-40, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Lenovo D24-40 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

Lenovo D24-40. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.