Lenovo logo

Lenovo IdeaCentre C540 Intel® Core™ i5 i5-3330 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18735
Info modified on:
23 Jul 2024, 21:19:09
Short summary description Lenovo IdeaCentre C540 Intel® Core™ i5 i5-3330 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre C540, 58,4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8

Long summary description Lenovo IdeaCentre C540 Intel® Core™ i5 i5-3330 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre C540. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.