KJ Collection 750243 ashtray Round Metal

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2961
Info modified on:
14 Mar 2024, 18:38:26
Long product name KJ Collection 750243 ashtray Round Metal:

Ø 10.5 x 14.5cm

Short summary description KJ Collection 750243 ashtray Round Metal:

KJ Collection 750243, Round, Stainless steel, Metal, 10,5 cm, 145 mm

Long summary description KJ Collection 750243 ashtray Round Metal:

KJ Collection 750243. Shape: Round, Product colour: Stainless steel, Material: Metal. Diameter: 10,5 cm, Height: 145 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.