HPE logo

HPE 1-port 10GbE X2 network switch module 10 Gigabit

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65434
Info modified on:
04 Apr 2019, 08:29:40
Long product name HPE 1-port 10GbE X2 network switch module 10 Gigabit:

1-port 10GbE X2 vl Module, 450 g, White

Short summary description HPE 1-port 10GbE X2 network switch module 10 Gigabit:

HPE 1-port 10GbE X2, 10 Gigabit, 10000 Mbit/s, SSL/TLS, 0 - 40 °C, 203,2 x 227,8 x 44,5 mm, 450 g

Long summary description HPE 1-port 10GbE X2 network switch module 10 Gigabit:

HPE 1-port 10GbE X2. Ethernet interface type: 10 Gigabit, Ethernet LAN data rates: 10000 Mbit/s. Security algorithms: SSL/TLS. Dimensions (WxDxH): 203,2 x 227,8 x 44,5 mm, Weight: 450 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.