location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 308A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
308A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2670A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0807027502247 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:29:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 308A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 308A Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~6,000 pages)
  • - Original HP toners printed more than 2X the pages, on average, than non-HP.
  • - Reliable printing you can trust
  • - HP cartridges are part of a printing system designed for efficient, timely maintenance and easy installation—no manual required. When toner levels are low, Smart technology[1] provides alerts for timely cartridge replacement.
  • - Depend on Original HP 308A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: 3 Years Limited Warranty (3 Years Parts, 3 Years Labour & 3 Years On-Site); Global Warranty
Long product name HP 308A Black Original LaserJet Toner Cartridge :
The long product name of HP 308A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

308A Black Original LaserJet Toner Cartridge
More>>>
HP 308A Black Original LaserJet Toner Cartridge:
The official description of HP 308A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP LaserJet toner cartridges work with the printer to make high-quality color printing easy, cost-effective and reliable. An improved electro-photographic process achieves a broad range of vibrant colors and sharp text on a variety of papers.

Short summary description HP 308A Black Original LaserJet Toner Cartridge:
This short summary of the HP 308A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 308A Black Original LaserJet Toner Cartridge, 6000 pages, Black, 1 pc(s)

Long summary description HP 308A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 308A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 308A Black Original LaserJet Toner Cartridge. Black toner page yield: 6000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 3500, 3550, 3700
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
6000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
Q2670A
Quantity per box
1 pc(s)
Country of origin
Japan
HP segment
Home
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
120 mm
Depth
410 mm
Height
185 mm
Weight
1,2 kg
Package width
410 mm
Package depth
120 mm
Weight & dimensions
Package height
185 mm
Package weight
1,5 kg
Package type
Box
Technical details
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
18 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
213,19 g
Pallet weight (EU)
160 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
18 pc(s)
Master (outer) cases per pallet
90 pc(s)
Products per pallet
90 pc(s)
Products per pallet (EU)
90 pc(s)
Other features
Pallet dimensions (W x D x H)
1180 x 960 x 1247,14 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1074 mm
Brand Image Product code Product Stock Price from
MM Magenta Laser Toner - HP 310A (Q2683A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP 310A (Q2683A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15062DK Magenta Laser Toner - HP 310A (Q2683A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM 15061DK toner cartridge 1 pc(s) Cyan MM 15061DK toner cartridge 1 pc(s) Cyan
(show image)
15061DK 15061DK 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP 311A (Q2681A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP 311A (Q2681A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15060DK Cyan Laser Toner - HP 311A (Q2681A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - HP 309A (Q2673A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP 309A (Q2673A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15059DK Magenta Laser Toner - HP 309A (Q2673A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP 309A (Q2672A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP 309A (Q2672A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15058DK Yellow Laser Toner - HP 309A (Q2672A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP 309A (Q2671A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP 309A (Q2671A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15057DK Cyan Laser Toner - HP 309A (Q2671A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15056DK Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27361 toner cartridge Black
(show image)
27361 27361 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan Toner HP Q2670A Black toner cartridge
(show image)
624932 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
Singapore 1 distributor(s)
Danmark 1 distributor(s)