location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB444A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 18:05:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Aug 2009
Product end of life date
Bullet Points HP LaserJet Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: One-year, next-day, onsite limited
Long product name HP LaserJet Printer :
The long product name of HP LaserJet Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet CP3505x Printer
More>>>
HP LaserJet Printer:
The official description of HP LaserJet Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy fast and brilliant colour printing with professional results.

Short summary description HP LaserJet Printer:
This short summary of the HP LaserJet Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Printer, Laser, Colour, 1200 x 600 DPI, A4, 21 ppm, Duplex printing

Long summary description HP LaserJet Printer:
This is an auto-generated long summary of HP LaserJet Printer based on the first three specs of the first five spec groups.

HP LaserJet Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Display: LCD. Network ready

Built to boost work team productivity

Built to enhance office productivity.
Get serious value for your money with a long-life transfer belt and fuser that don't need replacing.
Enjoy the perks of color and manage it easily with color access controls.
With a printer that's this easy, work teams can't help but be more productive.

Easy, easy, easy—in every way!

Easy to use and maintain.
With a printer that's this easy, work teams can't help but be more productive.
Do more in less time with the ease and functionality of HP's flexible printer management tools.
Finding and using printers unaided is easy with HP's Universal Print Driver Series.[3]
Easily keep up to 15 HP laser printers operating smoothly with HP Easy Printer Care Software 2.0.[4]

Imagine—bold, brilliant color without the wait

Enhance professional image with brilliant colours.
HP ColorSphere toner—a wide range of bold colors produce realistic photos and crisp graphics.
Create your own marketing materials with this HP color LaserJet and In-House Marketing solutions.
Select Print and you'll see hassle-free brilliant print quality that's delivered fast.
Create collateral with a different look and feel—choose from a breadth of media up to 160 gsm.

Printing
Print resolution colour
1200 x 600 DPI
Print resolution black
1200 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Print speed (black, draft quality, A4/US Letter)
21 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
12,5 s
Time to first page (colour, normal)
12,2 s
Secure printing
Yes
Features
Maximum duty cycle *
65000 pages per month
Recommended duty cycle
1500 - 5000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.4, PostScript 3
HP segment
Business
Input & output capacity
Total input capacity *
850 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Media weight (tray 1)
60 - 160 g/m²
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
128-bit WEP, 40-bit WEP, 64-bit WEP, EAP-TLS, HTTPS, IPSec, PEAP, SSL/TLS, WEP, WPA
Performance
Internal memory *
384 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor model
Motorola Coldfire V5x
Processor frequency
450 MHz
Sound pressure level (printing)
52 dB
Sound power level (printing)
6,6 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Control type
Buttons
Design
Certification
CISPR22: 2005/EN55022: 2006 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC with CE Marking (Europe), other EMC approvals as required by individual countries
Power
Power consumption (printing) *
465 W
Power consumption (ready)
42 W
Power consumption (standby)
42 W
Power consumption (off)
0,25 W
Energy Star Typical Electricity Consumption (TEC)
3,455 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows XP Home, Windows XP, Windows XP Professional, Windows 8, Windows Vista, Windows XP Professional x64, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.2 Jaguar
Server operating systems supported
Windows Server 2003
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 70%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
33,7 kg
Dimensions (WxDxH)
413 x 510 x 570 mm
Packaging data
Package weight
38,7 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM: HP PCL 5, HP PCL 6, HP postscript level 3 emulation; Macintosh software: HP Printer utility, PostScript Printer Description files
Other features
Recommended system requirements
Windows 10 ( Some features may not be available. Windows Vista (32-bit and 64-bit): 800 MHz processor, 512 MB RAM; Windows XP Home, XP Professional: 233 MHz processor, 64 MB RAM; Windows Server 2003 (standard edition): 550 MHz processor, 128 MB RAM; Windows 2000: 133 MHz processor, 64 MB RAM; 220 MB of available hard disk space (for all systems), CD-ROM drive or Internet connection, IEEE 1284-compliant bidirectional parallel port, USB port
Print quality (black, normal quality)
600 DPI
Recommended humidity operating range
20 - 60%
Recommended operating temperature range (T-T)
17 - 25 °C
Mac compatibility
Yes
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Standard output capacity for envelopes
10 sheets
Print quality (colour, best quality)
1200 DPI
Standard input trays
3
Networking features
Ethernet, Fast Ethernet
Print quality (black, best quality)
1200 x 600 DPI
Standard output capacity for transparencies
50 sheets
Maximum paper trays
3
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, XP Professional x64, Server 2003; Windows Vista Ready; Mac OS X v 10.2; Mac OS X v 10.3; Mac OS X v 10.4; Red Hat Linux 7.x +; SuSE Linux 8.x +
Package dimensions (WxDxH)
575 x 570 x 810 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 01:08:04
Uk has collected 10 expert reviews for HP LaserJet Color CP3505x Printer Colour 1200 x 600 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
itreviews.com
Updated:
2011-09-27 01:08:03
The CP3505x stands out against other colour lasers in its class, thanks mainly to a 21ppm laser engine, capable of printing in colour at the same speed as monochrome. Print quality is excellent too, even on plain paper, plus you get two paper trays, a...
0%
alphr.com
Updated:
2011-09-27 01:08:03
A low-cost colour laser with a fair turn of speed, good quality output and useful colour-print controls. HPs venerable Color Laserjet 3800 family of printers gets its marching orders to be replaced by the CP3505 range, which HP claims is unique, as i...
83%
pcauthority.com.au
Updated:
2011-11-04 16:00:52
The CP3505x made an appearance in our business section just last month, gaining a warm recommendation for its manageability, speed and quality. But does the HP look as good when pitched against five lower-priced competitors?The short answer is: yes. Co...
Bottom line It isn’t cheap, but plenty of features and top quality propel this printer to the top of the pile...
83%
expertreviews.co.uk
Updated:
2015-06-25 06:19:53
An excellent example of colour laser technology, if you can afford it. The HP produces exceptional photo output, but it comes at a price, and networking is extra. Several of the printers in this group ended up with the respectable but uninspiring s...
60%
Country Distributor
United Kingdom 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)