HP logo

HP EliteBook 635 Aero 13.3 inch G11 Notebook PC AMD Ryzen™ 7 8840U Laptop 33,8 cm (13.3") WUXGA 16 GB Wi-Fi 6E (802.11ax)

Brand:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
268
Info modified on:
02 Nov 2024, 01:58:58
Bullet Points HP EliteBook 635 Aero 13.3 inch G11 Notebook PC AMD Ryzen™ 7 8840U Laptop 33,8 cm (13.3") WUXGA 16 GB Wi-Fi 6E (802.11ax):
  • - AMD Ryzen™ 7 8840U (up to 5.1 GHz max boost clock, 16 MB L3 cache, 8 cores, 16 threads)
  • - Windows 11 Pro
  • - 33.8 cm (13.3") diagonal WUXGA display
  • - AMD Radeon™ 780M Graphics
  • - 16 GB memory; 1 TB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteBook 635 Aero 13.3 inch G11 Notebook PC AMD Ryzen™ 7 8840U Laptop 33,8 cm (13.3") WUXGA 16 GB Wi-Fi 6E (802.11ax):

EliteBook 635 Aero 13.3 inch G11 Notebook PC, 13.3", Windows 11 Pro, AMD Ryzen™ 7, 16GB RAM, 1TB SSD, WUXGA

HP EliteBook 635 Aero 13.3 inch G11 Notebook PC AMD Ryzen™ 7 8840U Laptop 33,8 cm (13.3") WUXGA 16 GB Wi-Fi 6E (802.11ax):

Customize configurations to suit business needs
The HP EliteBook 635 Aero gives a new level of freedom to those on the go. With a powerful AMD Ryzen™ 5 or 7 processor with an NPU[2,3] and a stunning 16:10 ratio display, this elegant device won’t weigh you down. Collaborate clearly with colleagues using the 5MP + IR camera and speakers tuned by Poly Studio.

Short summary description HP EliteBook 635 Aero 13.3 inch G11 Notebook PC AMD Ryzen™ 7 8840U Laptop 33,8 cm (13.3") WUXGA 16 GB Wi-Fi 6E (802.11ax):

HP EliteBook 635 Aero 13.3 inch G11 Notebook PC, AMD Ryzen™ 7, 33,8 cm (13.3"), 1920 x 1200 pixels, 16 GB

Long summary description HP EliteBook 635 Aero 13.3 inch G11 Notebook PC AMD Ryzen™ 7 8840U Laptop 33,8 cm (13.3") WUXGA 16 GB Wi-Fi 6E (802.11ax):

HP EliteBook 635 Aero 13.3 inch G11 Notebook PC. Product type: Laptop. Processor family: AMD Ryzen™ 7, Processor model: 8840U. Display diagonal: 33,8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB. On-board graphics card model: AMD Radeon 780M

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP EliteBook 635 Aero 13.3 inch G11 Notebook PC AMD Ryzen™ 7 8840U Laptop 33,8 cm (13.3") WUXGA 16 GB Wi-Fi 6E (802.11ax) B0ZM4PT:
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[3] Features and software that require a NPU may require software purchase, subscription or enablement by a software or platform provider, and third party software may have specific configuration or compatibility requirements. Performance varies by use, configuration, and other factors.
[5] Percent of recycled material varies by product.
[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed. Requires Internet access.
[4] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
Technical specification disclaimers
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB is reserved for system recovery software.
Wi-Fi 6E requires a Wi-Fi 6E router, and Windows 11, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
HP Support Assistant requires Windows and Internet access.
For new batteries, actual battery Watt-hours (Wh) may differ from the design capacity and may have a full charge capacity that differs by up to 10, which is typical for lithium-ion batteries. Battery capacity naturally decreases over time and with use, depending on several factors such as battery health management settings, shelf life, temperature, environment, loaded apps, features, system configuration, and power settings.
Recharges up to 50% within 30 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. Power adapter minimum of 65 watts required for battery capacities 56Whr or less. Power adapter minimum of 100 watts required for battery capacities greater than 56Whr and less than 83Whr. Power adapter minimum of 120 watts required for battery capacities greater than 83Whr and less than 100Whr. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Molded pulp cushions made from 100% recycled wood fiber and organic materials.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Percentage of ocean-bound plastic contained in each component varies by product.
Depending on the version available for your device and the setting you select, HP Battery Health Manager (BHM) will use a proprietary set of algorithms to optimize battery health during the life of the battery. New Commercial Notebooks come equipped with BHM set to “Let HP Manage My Battery Health” as the default. This setting will reduce charge capacity over time to optimize battery health and mitigate factors that can accelerate battery degradation. As a result of this reduction, battery runtime will decrease over time as available charge capacity is reduced. HP may, at any time, update HP Battery Health Manger to improve available settings, functionality, and performance. Refurbished products may have customized default settings to optimize user experience. For additional information on updating or modifying HP Battery Health Manager settings, please go to HP.COM/SUPPORT/BATTERY .
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.