location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 15-fc0268AU AMD Ryzen™ 5 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 15-fc0268AU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ4M9PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701214830 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 17:04:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Laptop 15-fc0268AU AMD Ryzen™ 5 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 5 7430U (up to 4.3 GHz max boost clock, 16 MB L3 cache, 6 cores, 12 threads)
  • - Windows 11 Home Single Language
  • - 39.6 cm (15.6") diagonal FHD display
  • - AMD Radeon™ Graphics
  • - 8 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Laptop 15-fc0268AU AMD Ryzen™ 5 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM :
The long product name of HP Laptop 15-fc0268AU AMD Ryzen™ 5 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop 15-fc0268AU
More>>>
HP Laptop 15-fc0268AU AMD Ryzen™ 5 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM:
The official description of HP Laptop 15-fc0268AU AMD Ryzen™ 5 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A powerful, sleek laptop for getting things done everyday
The HP 15.6" Laptop PC comes feature-packed for productivity and making your wallet—and the planet—happy. Built with recycled materials, this powerful HP laptop features an AMD Processor[1], ample storage, and mesmerizing graphics—plus, its 85% screen-to-body ratio[2] and 3-sided narrow bezel offer plenty of room to do and see more that matters.

Short summary description HP Laptop 15-fc0268AU AMD Ryzen™ 5 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM:
This short summary of the HP Laptop 15-fc0268AU AMD Ryzen™ 5 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP Laptop 15-fc0268AU, AMD Ryzen™ 5, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, DDR4-SDRAM

Long summary description HP Laptop 15-fc0268AU AMD Ryzen™ 5 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM:
This is an auto-generated long summary of HP Laptop 15-fc0268AU AMD Ryzen™ 5 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

HP Laptop 15-fc0268AU. Processor family: AMD Ryzen™ 5. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM

Stay connected on your terms
Stay connected on your terms

Be seen and heard clearly and securely with a HP True Vision camera[3] and background noise-reducing microphones[4].

Your all-day, anywhere productivity powerhouse
Your all-day, anywhere productivity powerhouse

Face the day with an AMD Processor[1], long battery life, ample storage, and fast wireless connections.

Sustainable and forward-thinking design
Sustainable and forward-thinking design

Thoughtfully designed, containing recycled plastics[5] and is EPEAT® Gold Registered and ENERGY STAR® Certified[6].

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [7]

AMD Ryzen™ 5 Processor

Tap into truly impressive notebook performance. A revolutionary new architecture with amazing battery life that delivers exceptional multi-threaded processing and Vega graphics for intensive multimedia tasks. [8]

AMD Radeon™ graphics

Whether it’s games or movies, experience high performance for all your entertainment.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [9]

Full HD display

Sit back and enjoy crystal-clear visuals and images with the vibrant quality of 2 million pixels. The 1920 x 1080 resolution gives all your digital content a new dimension. [10]

Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

16:9 aspect ratio
16:9 aspect ratio

A 16:9 aspect ratio lets you see all of your game.

Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design. [11]

Keyboard keycaps contain post-consumer recycled plastic

We're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic. [12]

ENERGY STAR® certified

Save energy and money with ENERGY STAR®, certified by the EPA so you will use less energy and save money where it counts most. [13]

EPEAT® Gold registered

EPEAT® Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics. [14]

HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes. [15]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth® 5.3 wireless card. [16]

Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

USB Type-C® 5Gbps signaling data rate

Plug in your external storage with this USB Type-C® port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.

Connected Modern Standby

Stay up-to-date on your email, calendar notifications, and more—even when you’re not using your PC. Your PC stays connected for instant updates.

Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
Panel type
IPS
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
300 cd/m²
Display diagonal (metric)
39,6 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor cores
6
Processor threads
12
Processor boost frequency
4,3 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Memory
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory layout (slots x size)
2 x 4 GB
Camera
Front camera HD type
HD
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller manufacturer
Realtek
Bluetooth version
5.3
Ports & interfaces
Combo headphone/mic port
Yes
Keyboard
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard colour name
soft grey
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
41 Wh
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP Laptop 15-fc0268AU AMD Ryzen™ 5 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[2] Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
[3] Features may require software or other 3rd party applications to provide the described functionality.
[4] Internet access required and not included.
[5] Ocean-bound plastic material in speaker housing, post-consumer recycled plastic in the keyboard scissors and keycaps. Percent of recycled materials contained in each component varies by product.
[6] Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[7] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[8] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD's numbering is not a measurement of clock speed.
[9] The flicker-free capability eliminates screen flickering through integrating DC-dimming LED backlights.
[10] Full high-definition (FHD) content is required to view FHD images.
[11] Percentage of ocean-bound plastic and post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[12] Percentage of post-consumer recycled plastic contained in keycap varies by product.
[13] ENERGY STAR and the ENERGY STAR logo are registered trademarks of the U.S. Environmental Protection Agency.
[14] EPEAT® Gold registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
[15] Recharges your battery up to 50% within 45 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
[16] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels. Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac). Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.
Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
Recharges your battery up to 50% within 45 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Must activate within 180 days of Windows activation.
Weight and system dimensions may fluctuate due to configuration and manufacturing variances.
Percentage of ocean-bound plastic contained in each component varies by product.
Keyboard keycaps contain post-consumer recycled plastic. Percentage of post consumer recycled contained in each component varies by product.
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights or LED emissions. OLED panel is functional with DC-DIMMING when above 100nits.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.