location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 16-af0043TU Intel Core Ultra 7 155U Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-af0043TU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ1Z3PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701206866 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 17:22:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion 16-af0043TU Intel Core Ultra 7 155U Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Ultra 7 155U (up to 4.8 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 12 cores, 14 threads)
  • - Windows 11 Home Single Language – HP recommends Windows 11 Pro for business
  • - 40.6 cm (16") diagonal WUXGA display
  • - Intel® Graphics
  • - 16 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pavilion 16-af0043TU Intel Core Ultra 7 155U Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver :
The long product name of HP Pavilion 16-af0043TU Intel Core Ultra 7 155U Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Laptop 16-af0043TU
More>>>
HP Pavilion 16-af0043TU Intel Core Ultra 7 155U Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
The official description of HP Pavilion 16-af0043TU Intel Core Ultra 7 155U Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet HP Pavilion 16 Laptop, the one PC for all your needs
Bring your designs to life or edit your projects on the go with the HP Pavilion 16-inch PC. The latest Intel® Core™ Processors[1] and HP Fast Charge[2] enable uninterrupted multitasking. Immerse yourself in the entertainment you love with the enhanced LCD display and share your ideas through the FHD camera. A PC that has got you covered.

Short summary description HP Pavilion 16-af0043TU Intel Core Ultra 7 155U Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
This short summary of the HP Pavilion 16-af0043TU Intel Core Ultra 7 155U Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 16-af0043TU, Intel Core Ultra 7, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion 16-af0043TU Intel Core Ultra 7 155U Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
This is an auto-generated long summary of HP Pavilion 16-af0043TU Intel Core Ultra 7 155U Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver based on the first three specs of the first five spec groups.

HP Pavilion 16-af0043TU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155U. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 1,77 kg

Set course on a visual adventure with the enhanced 16 inch display
Set course on a visual adventure with the enhanced 16 inch display

Enjoy your favorite content with less bezel for a greater view and rich visuals on an expansive screen.

Break new creative ground everyday
Break new creative ground everyday

Amp your productivity with an Intel® Processor[1], HP Fast Charge[2], larger touchpad and expanded port lineup.

Share your projects from anywhere
Share your projects from anywhere

Present your creations and ideas with the FHD IR camera with manual shutter and facial recognition[3].

Built for a better tomorrow
Built for a better tomorrow

The HP Pavilion 16 inch PC is designed using recycled metals and post-consumer ocean-bound plastics[4].

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [5]

Game without compromise. Go beyond performance with Intel Core Ultra Processors.

Be everything you want to be, in-game and out with optimized performance and new features. Play harder and work smarter with Intel Core Processors​. [6]

Intel® Graphics

With Intel® Arc™ graphics1 built-in, AI powers advanced creation and gameplay. Enjoy the high performance needed for accelerated creation and immersive high-resolution gaming, even while on-the-go. [7]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [8]

Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

16:10 aspect ratio
16:10 aspect ratio

A 16:10 aspect ratio lets you see more of your content with less scrolling.

PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

Connected Modern Standby

Stay up-to-date on your email, calendar notifications, and more—even when you’re not using your PC. Your PC stays connected for instant updates.

Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

LPDDR5 RAM

Experience speedy and responsive performance with the power efficient LPDDR5 memory. Designed to support higher data rates with less latency, plus faster file transfers and application load.

Visibly brilliant detail

With 300 nits of brightness, view beautiful details, enhanced image quality, and distinct shades of color—even in bright lighting conditions. [9]

Keyboard keycaps contain post-consumer recycled plastic

We're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic. [10]

EPEAT® Gold with Climate+

With EPEAT® Gold with Climate+, you're choosing a movement towards responsibility and climate action. [11]

ENERGY STAR® certified

Save energy and money with ENERGY STAR®, certified by the EPA so you will use less energy and save money where it counts most. [12]

Recycled aluminum

Because little things make a big difference, this laptop design includes sustainable materials like recycled aluminum. [13]

McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi [14]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes. [15]

Microphone Mute

Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.

Design
Colour name
Natural silver aluminum
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2024
Original brand name
HP
Display
Display diagonal *
40,6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
300 cd/m²
Display diagonal (metric)
40,6 cm
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
155U
Processor cores
12
Processor threads
14
Processor boost frequency
4,8 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4,8 GHz
Efficient-core Max Turbo Frequency
3,8 GHz
Low Power Efficient-core Max Turbo Frequency
2,1 GHz
Performance-core base frequency
1,7 GHz
Efficient-core base frequency
1,2 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor cache type
L3
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1,4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
7467 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Audio system
DTS:X Ultra
Number of built-in speakers
2
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
Full HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller manufacturer
Realtek
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard colour name
soft grey
Software
Trial software
McAfee Online Protection 30-day trial
Operating system installed *
Windows 11 Home
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP front camera
HP TrueVision FHD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
59 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
357,7 mm
Depth
254,8 mm
Height (front)
1,79 cm
Height (rear)
1,86 cm
Weight *
1,77 kg
Packaging data
Package width
69 mm
Package depth
552 mm
Package height
305 mm
Package weight
2,52 kg
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP Pavilion 16-af0043TU Intel Core Ultra 7 155U Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] Recharges your battery up to 50% within 30 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
[3] Features may require software or other 3rd party applications to provide the described functionality.
[4] Laptops manufactured with recycled ocean-bound plastic material in product speaker enclosures, recycled aluminum material in product cover and post-consumer recycled plastic in keycaps. Percentage of material contained in each component varies by product.
[5] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[6] Intel and Core are trademarks of Intel Corporation in the U.S. and other countries.
[7] Intel® Arc™ graphics only available on select H-series Intel® Core™ Ultra processor powered systems with at least 16GB of system
[8] The flicker-free capability eliminates screen flickering through integrating DC-dimming LED backlights.
[9] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[10] Percentage of post-consumer recycled plastic contained in keycap varies by product.
[11] EPEAT® Gold with Climate+ registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
[12] ENERGY STAR and the ENERGY STAR logo are registered trademarks of the U.S. Environmental Protection Agency.
[13] Includes recycled metal.
[14] Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
[15] Recharges your battery up to 50% within 30 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
Recharges your battery up to 50% within 30 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where 6GHz is supported.
Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Must activate within 180 days of Windows activation.
Percentage of ocean-bound plastic contained in each component varies by product.
Laptops manufactured with recycled metal material in product cover. Percentage of recycled metal varies by product.
Keyboard components contain post-consumer recycled plastic. Percentage of post consumer recycled contained in each component varies by product.
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights or LED emissions. OLED panel is functional with DC-DIMMING when above 100nits.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.