location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 240 14 inch G9 Notebook PC Intel® Core™ i5 i5-1235U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
240 14 inch G9 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG2J6AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701148616 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 00:34:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 240 14 inch G9 Notebook PC Intel® Core™ i5 i5-1235U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-1235U (up to 4.4 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - Windows 10 Home Single Language – HP recommends Windows 11 Pro for business
  • - 35.6 cm (14") diagonal FHD display
  • - Intel® Iris® Xᵉ Graphics
  • - 8 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP 240 14 inch G9 Notebook PC Intel® Core™ i5 i5-1235U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM :
The long product name of HP 240 14 inch G9 Notebook PC Intel® Core™ i5 i5-1235U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

240 14 inch G9 Notebook PC, 14", Windows 10 Home Single Language – HP recommends Windows 11 Pro for business, Intel® Core™ i5, 8GB RAM, 512GB SSD, FHD
More>>>
HP 240 14 inch G9 Notebook PC Intel® Core™ i5 i5-1235U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM:
The official description of HP 240 14 inch G9 Notebook PC Intel® Core™ i5 i5-1235U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powered for business
The HP 240 G9 Laptop provides essential business-ready features in a thin and light design that’s easy to take everywhere you go. The 14-inch diagonal display with big screen-to-body ratio[5], powerful Intel® processor[2], fast memory, and storage is powered for productivity, while the included ports connect your peripherals—all at a price you can value.

Short summary description HP 240 14 inch G9 Notebook PC Intel® Core™ i5 i5-1235U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM:
This short summary of the HP 240 14 inch G9 Notebook PC Intel® Core™ i5 i5-1235U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP 240 14 inch G9 Notebook PC, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, DDR4-SDRAM

Long summary description HP 240 14 inch G9 Notebook PC Intel® Core™ i5 i5-1235U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM:
This is an auto-generated long summary of HP 240 14 inch G9 Notebook PC Intel® Core™ i5 i5-1235U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

HP 240 14 inch G9 Notebook PC. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM

Nice and light

The HP 240 Laptop keeps up with mobile workstyles with a thin and light design and big screen-to-body-ratio.[5]

Built for work and ready for fun

Complete projects with a powerful Intel® processor[2], fast memory, and storage.

Be seen and heard with clarity

Effectively collaborate with an HD camera and AI-based noise reduction with dual-array mics.

Let nothing stand in your way

Power through your day with Windows 10 Home and the powerful collaboration and connectivity features from HP. [1]

High performance, high portability

Get the exceptional combination of responsive performance, connectivity and speed with a 12th Gen Intel® Core™ processor that lets you launch, create, and connect fast and reliably. [2]

Help secure critical data

The Trusted Platform Module (TPM) embedded security chip provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6. [3]

Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
Panel type
IPS
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
35,6 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-1235U
Processor cores
10
Processor threads
12
Processor
Processor boost frequency
4,4 GHz
Processor cache
12 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
ECC
No
Camera
Front camera HD type
HD
Keyboard
Full-size keyboard
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP 240 14 inch G9 Notebook PC Intel® Core™ i5 i5-1235U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM:
Disclaimer

[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] Device features 78.4% screen-to-body ratio. Percent of active plus non-active viewing area to active viewing area plus border. Measured with lid vertical to the desk.
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[3] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com .
This computer is preinstalled with Windows 11 Home Single Language.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows) is reserved for system recovery software.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11 ac) is backwards compatible with prior 802.11 specs.
Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming.
The term "10/100/1000" or "Gigabit" Ethernet indicates compatibility with IEEE standard 802.3ab for Gigabit Ethernet, and does not connote actual operating speed of 1 Gb/s. For high-speed transmission, connection to a Gigabit Ethernet server and network infrastructure is required.
HD content required to view HD images.
Intel® Iris® Xᵉ Graphics capabilities require system to be configured with Intel® Core™ i5 or i7 processors and dual channel memory. Intel® Iris® Xᵉ Graphics with Intel® Core™ i5 or 7 processors and single channel memory will only function as UHD graphics.
Backlit keyboard is an optional feature.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
Sold separately or as an optional feature.
HP Support Assistant requires Windows and Internet access.
Firmware TPM is version 2.0. Hardware TPM is v1.2, which is a subset of the TPM 2.0 specification version v0.89 as implemented by Intel Platform Trust Technology (PTT).
30-day McAfee® LiveSafe™ trial included. Internet access required and not included. Subscription required after expiration. See www.McAfee.com for more details.
HP Fingerprint sensor is an optional feature that must be configured at purchase.
For new batteries, actual battery Watt-hours (Wh) may differ from the design capacity and may have a full charge capacity that differs by up to 10, which is typical for lithium-ion batteries. Battery capacity naturally decreases over time and with use, depending on several factors such as battery health management settings, shelf life, temperature, environment, loaded apps, features, system configuration, and power settings.
Availability may vary by country.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Plastic cushions are made from >90% recycled plastic.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Depending on the version available for your device and the setting you select, HP Battery Health Manager (BHM) will use a proprietary set of algorithms to optimize battery health during the life of the battery. New Commercial Notebooks come equipped with BHM set to “Let HP Manage My Battery Health” as the default. This setting will reduce charge capacity over time to optimize battery health and mitigate factors that can accelerate battery degradation. As a result of this reduction, battery runtime will decrease over time as available charge capacity is reduced. HP may, at any time, update HP Battery Health Manger to improve available settings, functionality, and performance. Refurbished products may have customized default settings to optimize user experience. For additional information on updating or modifying HP Battery Health Manager settings, please go to HP.COM/SUPPORT/BATTERY .