Bullet Points HP Desktop M01-F3003l PC Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Core™ i5-13400 (up to 4.6 GHz with Intel® Turbo Boost Technology, 20 MB L3 cache, 10 cores, 16 threads)
- - FreeDOS
- - Intel® UHD Graphics 730
- - 8 GB memory; 1 TB HDD storage
Warranty:
Support service included: HP 3 years Return to Depot Hardware Support for Desktops. For terms and conditions, please visit https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA3-8281EEAP & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EEPH.pdf
Long product name HP Desktop M01-F3003l PC Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM
:
The long product name of HP Desktop M01-F3003l PC Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Desktop M01-F3003l PC
More>>>
HP Desktop M01-F3003l PC Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM:
The official description of HP Desktop M01-F3003l PC Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
A modern and dependable Desktop PC at an affordable price
From the brand trusted by millions, this HP Desktop PC blends a modern design with proven technology. Take on everyday tasks with a reliable processor and save more of your favorite content with abundant storage. Seamlessly connect secondary devices with convenient front-facing ports. Add a touch of class to your room thanks to this stylish PC.
Short summary description HP Desktop M01-F3003l PC Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM:
This short summary of the HP Desktop M01-F3003l PC Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.
HP Desktop M01-F3003l PC, Intel® Core™ i5, i5-13400, 8 GB, DDR4-SDRAM
Long summary description HP Desktop M01-F3003l PC Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM:
This is an auto-generated long summary of HP Desktop M01-F3003l PC Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM based on the first three specs of the first five spec groups.
HP Desktop M01-F3003l PC. Processor family: Intel® Core™ i5, Processor model: i5-13400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz