location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G5 Intel® Xeon® Gold 6442Y 128 GB DDR5-SDRAM 4 TB HDD NVIDIA RTX A4000 Linux Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8DV7PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415774866 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 23:01:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z8 G5 Intel® Xeon® Gold 6442Y 128 GB DDR5-SDRAM 4 TB HDD NVIDIA RTX A4000 Linux Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® Gold 6442Y (up to 4.0 GHz with Intel® Turbo Boost Technology, 60 MB L3 cache, 24 cores, 48 threads)
  • - Linux® Ready
  • - NVIDIA RTX™️ A4000 (16 GB GDDR6 dedicated)
  • - 128 GB memory; 6 TB HDD storage; 512 GB SSD storage
Warranty: 3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z8 G5 Intel® Xeon® Gold 6442Y 128 GB DDR5-SDRAM 4 TB HDD NVIDIA RTX A4000 Linux Tower Workstation Black :
The long product name of HP Z8 G5 Intel® Xeon® Gold 6442Y 128 GB DDR5-SDRAM 4 TB HDD NVIDIA RTX A4000 Linux Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z8 G5 Workstation, Linux® Ready, Intel® Xeon® Gold, 128GB RAM, 2TB HDD, RTX™ A4000
More>>>
HP Z8 G5 Intel® Xeon® Gold 6442Y 128 GB DDR5-SDRAM 4 TB HDD NVIDIA RTX A4000 Linux Tower Workstation Black:
The official description of HP Z8 G5 Intel® Xeon® Gold 6442Y 128 GB DDR5-SDRAM 4 TB HDD NVIDIA RTX A4000 Linux Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take on processor-intensive workloads. Relentlessly
Processor-intensive workflows have met their match. The Z8 G5 offers more CPU performance than ever before, in a classic dual socket design, to accelerate rendering with real-time ray tracing, data visualization, and model training while also providing plenty of room to expand as demands change.

Short summary description HP Z8 G5 Intel® Xeon® Gold 6442Y 128 GB DDR5-SDRAM 4 TB HDD NVIDIA RTX A4000 Linux Tower Workstation Black:
This short summary of the HP Z8 G5 Intel® Xeon® Gold 6442Y 128 GB DDR5-SDRAM 4 TB HDD NVIDIA RTX A4000 Linux Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8 G5, 2,6 GHz, Intel® Xeon® Gold, 6442Y, 128 GB, 4 TB, Linux

Long summary description HP Z8 G5 Intel® Xeon® Gold 6442Y 128 GB DDR5-SDRAM 4 TB HDD NVIDIA RTX A4000 Linux Tower Workstation Black:
This is an auto-generated long summary of HP Z8 G5 Intel® Xeon® Gold 6442Y 128 GB DDR5-SDRAM 4 TB HDD NVIDIA RTX A4000 Linux Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z8 G5. Processor frequency: 2,6 GHz, Processor family: Intel® Xeon® Gold, Processor model: 6442Y. Internal memory: 128 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 4 TB, Storage media: HDD. Discrete graphics card model: NVIDIA RTX A4000. Operating system installed: Linux. Chassis type: Tower. Product type: Workstation. Weight: 22,5 kg. Product colour: Black

Remarkable performance. Whisper-quiet acoustics

Tackle processor-intensive workflows with up to 64 cores[1] across 2 Intel® Xeon® CPUs, 2 high-end GPUs, and 1 TB DDR5 RAM2—all while running quiet. With a world class acoustic design, push this desktop workstation to the max without disruptive noise.

Upgrade and expand with ease

Need to upgrade your device? Go for it. Easily expand and add-on components as your work evolves with room for high-end graphics cards, loads of memory and storage--including front accessible NVMe bays—PCIe slots, and tool-less access.

Comprehensive security. Reliability you can trust

Trust the 360K hours of testing, certifications for pro apps, and world-class HP Wolf Security for Business[5].

Maximize your IT lifecycle

Designed for simpler IT management, the Z8 is built for longevity with a 3 year lifecycle—longer than typical business PCs. Plan for the future and avoid re-qualifying devices every year, saving you serious time and money.

Intel® Xeon® processor

Get professional-class speed to maximize your performance and uptimes on the most demanding professional workflows with the Intel® Xeon® processor. [1]

Professional Grade Graphics

Tackle processor-heavy rendering, machine learning, and data visualization projects.

Ultra Fast Memory Configurations

Power through memory-intensive workloads with fast CPU-dependent rendering, model training and development, and data visualization performance.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® Gold
Processor generation
Intel Xeon Scalable 4th Gen
Processor model *
6442Y
Processor cores
24
Processor threads
48
Processor boost frequency
4 GHz
Processor frequency *
2,6 GHz
Processor cache
60 MB
Memory
Internal memory *
128 GB
Maximum internal memory *
1 TB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
4 x 32 GB
Memory slots
16x DIMM
Memory clock speed
4800 MHz
ECC
Yes
Storage
Total storage capacity *
4 TB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
4 TB
Number of HDDs installed
2
HDD capacity
2 TB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA RTX A4000
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
10
Ethernet LAN (RJ-45) ports
2
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 (Gen 3.x) slots
2
PCI Express x8 (Gen 3.x) slots
1
PCI Express x8 (Gen 4.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x) slots
2
PCI Express x16 (Gen 5.x) slots
1
Design
Chassis type *
Tower
Number of 3.5" bays
6
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Introduction year
2024
Performance
Market positioning
Performance
Motherboard chipset
Intel C741
Audio chip
Realtek ALC3205-CG
Password protection
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
Workstation
Software
Operating system installed *
Linux
Brand-specific features
HP Support Assistant
Yes
HP Security tools
HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certicate; HP Sure Start; HP Sure Recover
HP Management tools
HP Driver Packs; HP Smart Support
HP Software provided
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack Manager
HP segment
Business
Weight & dimensions
Width *
215,9 mm
Depth *
551,2 mm
Height *
444,5 mm
Weight *
22,5 kg
Package width
332 mm
Package depth
734 mm
Package height
636 mm
Package weight
27,9 kg
Packaging content
Display included *
No
Other features
Keyboard type
USB
Graphics card interface
PCIe x16
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP Z8 G5 Intel® Xeon® Gold 6442Y 128 GB DDR5-SDRAM 4 TB HDD NVIDIA RTX A4000 Linux Tower Workstation Black:
Disclaimer

[5] HP Wolf Security for Business requires Windows 10 or 11 Pro or higher, includes various HP security features and is available on HP Pro, Elite and Workstation products. See product details for included security features.
[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Technical specification disclaimers
Windows 11 Pro for Workstations can be preinstalled. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Note: Windows 7 and Windows 8 operating systems are not supported on this product. No Windows 7 or Windows 8 drivers will be provided on http://www.support.hp.com .
Note: For detailed Linux® OS/hardware support information, see: http://www.hp.com/support/linux_hardware_matrix .
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35GB (for Windows) is reserved for system recovery software.
Duplication of copyrighted material is strictly prohibited. Actual speeds may vary. Double Layer media compatibility will widely vary with some home DVD players and DVD-ROM drives. No support for DVD RAM.
With Blu-Ray, certain disc, digital connection, compatibility and/or performance issues may arise, and do not constitute defects in the product. Flawless playback on all systems is not guaranteed. In order for some Blu-ray titles to play, they may require a DVI or HDMI digital connection and your display may require HDCP support. HD-DVD movies cannot be played on this Desktop PC.
The 2TB memory configuration requires 128GB DIMMs which is planned to be available in the first half of 2023.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs.
Optional or add-on feature.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
TCO Certified configurations available when ENERGY STAR configurations are selected with a USB Type-C®️ connector. ENERGY STAR available with a combination of high-performance CPU's, high-performance GPU's and select memory configurations.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
HP Performance Advisor Software - HP Performance Advisor is ready and waiting to help you get the most out of your HP Workstation from day one—and every day after. Learn more or download at: https://www8.hp.com/us/en/workstations/performance-advisor.html .
HP Support Assistant requires Windows and Internet access.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
HP Sure Click requires Windows 11 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Sure Start Gen7 is available on select HP PCs and Workstations. See product specifications for availability.
HP Sure Recover Gen4 is available on select HP PCs and requires an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Sure Sense requires Windows 11 Pro or Enterprise and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
HP Sure Run Gen5 is available on select HP PCs and requires Windows 10 and higher.
HP Sure Admin requires Windows 10 or higher, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88.
HP BIOSphere Gen6 features may vary depending on the platform and configurations.
HP Wolf Pro Security Edition is available preloaded on select SKUs, and, depending on the HP product purchased, includes a license with a term length communicated to you at purchase and in your order confirmation email. The HP Wolf Pro Security Edition software is licensed under the license terms of the HP Wolf Security Software - End-User license Agreement (EULA) that can be found at: https://support.hp.com/us-en/document/ish_3875769-3873014-16 as that EULA is modified by the following: 7. Term. Unless otherwise terminated earlier pursuant to the terms contained in this EULA, the license for the HP Wolf Pro Security Edition is effective upon 4 months after the date the HP Product was shipped by HP and will continue for the term communicated to you at purchase and in your order confirmation email (“Initial Term”). At the end of the Initial Term you may either (a) purchase a renewal license for the HP Wolf Pro Security Edition from HP.com, HP Sales or an HP Channel Partner, or (b) continue using the standard versions of HP Sure Click and HP Sure Sense at no additional cost with no future software updates or HP Support. Notwithstanding the foregoing, the license shall expire no later than one year after the fixed term of the subject license ends.
NVIDIA graphics cards denoting a letter "E" refer to long-life variants of the card.
Y = Supports Intel Speed Select Technology - Performance Profile 2.0 (Intel SST-PP) + = Feature plus SKUs denote support of built-in accelerators (QuickAssist, Dynamic Load Balancer, In-memory Analytics Accelerator) for workload optimized acceleration.
Front I/O offers Battery Charging 1.2 through one of the USB Type-A ports.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
Percentage of ocean-bound plastic contained in each component varies by product.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Fiber cushions made from 100% recycled wood fiber and organic materials.
HP Services Scan is provided with Windows Update on select products and will check entitlement on each hardware device to determine if an HP TechPulse-enabled service has been purchased, and will download applicable software automatically. HP TechPulse is a telemetry and analytics platform that provides critical data around devices and applications. For full system requirements or to disable this feature, please visit http://www.hpdaas.com/requirements . Not applicable in China.
The NVIDIA®️ Mellanox ConnectX-6 DX Dual Port 10/25GbE SFP28 NIC requires a transceiver in order to connect to a network. Transceivers sold separately.
Starting November 1, 2023, HP PCs with Windows require Windows to be installed on SSD. HDD can only be configured as additional data drives and not as the boot drive.
Available late 2023.