Bullet Points HP Desktop M01-F4004d PC Intel® Core™ i5 i5-14400 8 GB DDR4-SDRAM Windows 11 Home Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Core™ i5-14400 (up to 4.7 GHz with Intel® Turbo Boost Technology, 20 MB L3 cache, 4 cores, 8 threads)
- - Windows 11 Home
- - Intel® UHD Graphics
- - 8 GB memory; 512 GB SSD storage
Warranty:
Support service included: HP 3 years Return to Depot Hardware Support for Desktops. For terms and conditions, please visit https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA3-8281EEAP & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EEPH.pdf
Long product name HP Desktop M01-F4004d PC Intel® Core™ i5 i5-14400 8 GB DDR4-SDRAM Windows 11 Home Tower
:
The long product name of HP Desktop M01-F4004d PC Intel® Core™ i5 i5-14400 8 GB DDR4-SDRAM Windows 11 Home Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Desktop M01-F4004d PC
More>>>
HP Desktop M01-F4004d PC Intel® Core™ i5 i5-14400 8 GB DDR4-SDRAM Windows 11 Home Tower:
The official description of HP Desktop M01-F4004d PC Intel® Core™ i5 i5-14400 8 GB DDR4-SDRAM Windows 11 Home Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
A modern and dependable Desktop PC at an affordable price
This HP Desktop PC blends a modern design with proven technology. Take on everyday tasks with a reliable processor and save more of your favorite content with abundant storage. Seamlessly connect secondary devices with convenient front-facing ports. Add a touch of class to your room thanks to this stylish PC.
Short summary description HP Desktop M01-F4004d PC Intel® Core™ i5 i5-14400 8 GB DDR4-SDRAM Windows 11 Home Tower:
This short summary of the HP Desktop M01-F4004d PC Intel® Core™ i5 i5-14400 8 GB DDR4-SDRAM Windows 11 Home Tower data-sheet is auto-generated and uses the product title and the first six key specs.
HP Desktop M01-F4004d PC, Intel® Core™ i5, i5-14400, 8 GB, DDR4-SDRAM, DVD±RW, Windows 11 Home
Long summary description HP Desktop M01-F4004d PC Intel® Core™ i5 i5-14400 8 GB DDR4-SDRAM Windows 11 Home Tower:
This is an auto-generated long summary of HP Desktop M01-F4004d PC Intel® Core™ i5 i5-14400 8 GB DDR4-SDRAM Windows 11 Home Tower based on the first three specs of the first five spec groups.
HP Desktop M01-F4004d PC. Processor family: Intel® Core™ i5, Processor model: i5-14400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 4,71 kg