location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 285 Pro G8 Microtower PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM Windows 11 Pro

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
285 Pro G8 Microtower PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A74NCPT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415663276 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 00:39:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 285 Pro G8 Microtower PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 5 5600G (up to 4.4 GHz max boost clock, 16 MB L3 cache, 6 cores, 12 threads)
  • - Windows 11 Pro
  • - AMD Radeon™ Graphics
  • - 8 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP 285 Pro G8 Microtower PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM Windows 11 Pro :
The long product name of HP 285 Pro G8 Microtower PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM Windows 11 Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

285 Pro G8 Microtower PC, Windows 11 Pro, AMD Ryzen™ 5, 8GB RAM, 512GB SSD
More>>>
HP 285 Pro G8 Microtower PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM Windows 11 Pro:
The official description of HP 285 Pro G8 Microtower PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM Windows 11 Pro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 285 Pro MT helps optimize business resources. Equipped with a powerful AMD processor[2], essential tools, and security features for business, this affordably priced and easy to set up PC has a scalable and functional design that can grow with your business.

Short summary description HP 285 Pro G8 Microtower PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM Windows 11 Pro:
This short summary of the HP 285 Pro G8 Microtower PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM Windows 11 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP 285 Pro G8 Microtower PC, 3,9 GHz, AMD Ryzen™ 5, 5600G, 8 GB, DDR4-SDRAM, Windows 11 Pro

Long summary description HP 285 Pro G8 Microtower PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM Windows 11 Pro:
This is an auto-generated long summary of HP 285 Pro G8 Microtower PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM Windows 11 Pro based on the first three specs of the first five spec groups.

HP 285 Pro G8 Microtower PC. Processor frequency: 3,9 GHz, Processor family: AMD Ryzen™ 5, Processor model: 5600G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Chassis type: Micro Tower. Product type: PC. Weight: 5,52 kg

Drive productivity

Easily manage your daily business with an AMD processor[2], powerful memory, drives, and graphics.

Expansion for the future

Three bays and three full-height slots provide expandability for the future.

Help keep data safe

Help protect your investment and your data with discrete TPM, HP DriveLock, and a physical security lock.

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Help secure critical data

The Trusted Platform Module (TPM) embedded security chip provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
5600G
Processor cores
6
Processor threads
12
Processor boost frequency
4,4 GHz
Processor frequency *
3,9 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
No
Non-ECC
Yes
Storage
Number of storage drives installed
1
Graphics
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Network
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8821CE
Antenna type
1x1
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Micro Tower
Performance
Market positioning
Everyday
Motherboard chipset
AMD PRO 565
Audio chip
Realtek ALC3601
Password protection
Yes
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP segment
Business
Weight & dimensions
Width *
155 mm
Depth *
297 mm
Height *
337 mm
Weight *
5,52 kg
Package width
287 mm
Package depth
400 mm
Package height
499 mm
Package weight
8 kg
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP 285 Pro G8 Microtower PC AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM Windows 11 Pro:
Disclaimer

[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Technical specification disclaimers
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com
Memory modules support data transfer rates up to 2666 MT/s. Actual data rate is determined by the system's configured processor. See processor specifications for supported memory data rate.
(1) Parallel Port: optional via PCIex1 slot
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Keyboards and mice are optional or add-on features.
USB Wired Business Slim Antimicrobial Standalone Keyboard: China only.
USB Antimicrobial Mouse: China only.
McAfee LiveSafe™: McAfee is only available in the following countries Brazil, Chile and Argentina. Subscription required.
TPM feature will be supported on machine pre-configured with FreeDOS, and will be default set as enabled in BIOS setup menu if the machine is dTPM, but will be default set as disabled in BIOS setup menu if the machine is fTPM.
310 W internal power supply, up to 90% efficiency, active PFC: Selected countries only.
Simply sign up and start using Xerox® DocuShare® Go. No credit card. No obligation. Data will become unavailable unless a subscription is entered before the end of the 90 day free trial period. See visit www.xerox.com/docusharego for details.
Optical drives are optional or add on features. Duplication of copyrighted material is strictly prohibited. Actual speeds may vary. Double Layer media compatibility will widely vary with some home DVD players and DVD-ROM drives.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.