location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22 -dg0002l Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
22
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-dg0002l
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A30Z0PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415049926 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:21:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 22 -dg0002l Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3-N300 (up to 3.8 GHz with Intel® Turbo Boost Technology, 6 MB L3 cache, 8 cores, 8 threads)
  • - FreeDOS
  • - 54.5 cm (21.5") diagonal, FHD (1920 x 1080), VA, three-sided micro-edge, anti-glare, 250 nits, 99% sRGB
  • - Intel® UHD Graphics
  • - 8 GB memory; 256 GB SSD storage
Long product name HP 22 -dg0002l Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) White :
The long product name of HP 22 -dg0002l Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

All-in-One Desktop 22-dg0002l
More>>>
HP 22 -dg0002l Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) White:
The official description of HP 22 -dg0002l Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A powerful, reliable all-in-one desktop PC for everyone
Meet the HP 21.45" All-in-One Desktop PC—your reliable and affordable everyday computing partner. Shop, stream, and connect confidently, with dependable technology, next-level power, and rock-solid performance. Enjoy a stunning display, crisp audio, and sleek design, at an exceptional value. Take on today with tech built for tomorrow.

Short summary description HP 22 -dg0002l Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) White:
This short summary of the HP 22 -dg0002l Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22 -dg0002l, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 8 GB, 256 GB, FreeDOS

Long summary description HP 22 -dg0002l Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) White:
This is an auto-generated long summary of HP 22 -dg0002l Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) White based on the first three specs of the first five spec groups.

HP 22 -dg0002l. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: VA. Processor family: Intel® Core™ i3. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: FreeDOS. Product colour: White

Power your modern household
Power your modern household

Multitask with ease thanks to fast processing power, tons of ports, and ample storage for photos and videos.

Be seen, be heard, on your terms
Be seen, be heard, on your terms

Stand out with advanced video and AI-noise reduction, plus control your privacy with a manual camera shutter.

Chill out with immersive entertainment experience
Chill out with immersive entertainment experience

Relax with FHD[1] visuals on a wide screen[2], with vibrant colors, high contrast[3], and speakers tuned by DTS Audio.

Built with our shared future in mind
Built with our shared future in mind

Contains recycled metals[4] and plastics[5,6], and is EPEAT® Gold[7] and ENERGY STAR® Certified.

Intel® Core™ processor
Intel® Core™ processor

Get the performance and graphics you need with an Intel® processor at the affordability you want to connect, learn, and play anywhere. [8]

Intel® UHD Graphics

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel® UHD graphics performance, you'll see the difference in everything you do. [9]

Full HD display

Sit back and enjoy crystal-clear visuals and images with the vibrant quality of 2 million pixels. The 1920 x 1080 resolution gives all your digital content a new dimension. [1]

Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [10]

Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design. [11]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 256 GB PCIe SSD storage.

HP True Vision HD Privacy Camera

Video chat in vibrant clarity with Full HD resolution, even in low light with a pop-up camera you can tuck safely out of sight when not in use, keeping you safe online.

Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth® 5.3 wireless card. [12]

USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate. [13]

DDR5 RAM

Designed to run efficiently and reliably at faster speeds, DDR5 is the latest RAM standard. With higher bandwidth, you get more of a boost in performance.

Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Display brightness
250 cd/m²
Panel type
VA
RGB colour space
sRGB
Anti-glare screen
Yes
Colour gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor model *
i3-N300
Processor cores
8
Processor threads
8
Processor boost frequency
3,8 GHz
Processor cache
6 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR5-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
4800 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Camera
Built-in camera *
Yes
Camera signal format
720p
Camera
Camera HD type
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Ethernet LAN *
Yes
Bluetooth *
Yes
Bluetooth version
5.3
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Colour name
Cashmere White
Product colour *
White
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Software
Operating system installed *
FreeDOS
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP TrueVision HD
HP segment
Home
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
493,5 mm
Depth (with stand)
169,9 mm
Height (with stand)
382,7 mm
Weight
4,17 kg
Package width
596 mm
Package depth
155 mm
Package height
398 mm
Package weight
7,52 kg
Packaging content
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Display bezel technology
Micro-Edge
Display diagonal (metric)
54,5 cm
Power supply
65 W
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP 22 -dg0002l Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) White:
Disclaimer

[1] Full high-definition (FHD) content is required to view FHD images.
[2] Percent of active and nonactive viewing area to bezel area including speaker.
[3] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[4] Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.
[5] Percentage of post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[6] Percentage of ocean-bound plastic contained in each component varies by product.
[7] Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[8] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. Intel and Core are trademarks of Intel Corporation in the U.S. and other countries.
[9] High-definition (HD) content required to view HD images. Graphics output may be limited based on the maximum resolution of the display. 4K content required to view full 4K images.
[10] The flicker-free capability eliminates screen flickering through integrating DC-dimming LED backlights.
[11] Percentage of ocean-bound plastic and post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[12] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels. Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac). Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.
[13] Actual throughput may vary.
Technical specification disclaimers
Percent of active and nonactive viewing area to bezel area excluding speaker.
Percent of active and nonactive viewing area to bezel area including speaker.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
Percentage of ocean-bound plastic contained in each component varies by product.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.
Percentage of post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights.