location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S694PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122062607 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2024 03:09:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP 250 G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-1235U (up to 4.4 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - Windows 11 Pro
  • - 39.6 cm (15.6") diagonal FHD display
  • - Intel® Iris® Xᵉ Graphics
  • - 8 GB memory; 1 TB HDD storage; 256 GB SSD storage
Warranty: HP Services offers 1-year limited warranties and 90 day software limited warranty options depending on country. Batteries have a default one year limited warranty. Refer to http://www.hp.com/support/batterywarranty/ for additional battery information. On-site service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc .
Long product name HP 250 G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Silver :
The long product name of HP 250 G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250 15.6 inch G9 Notebook PC, 15.6", Windows 11 Pro, Intel® Core™ i5, 8GB RAM, 256GB SSD, 1TB, HDD FHD
More>>>
HP 250 G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Silver:
The official description of HP 250 G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powered for business
The HP 250 G9 Laptop provides essential business-ready features in a thin and light design that’s easy to take everywhere you go. The 15.6-inch diagonal display with big screen-to-body ratio[5], powerful Intel® processor[2], fast memory, and storage is powered for productivity, while the included ports connect your peripherals—all at a price you can value.

Short summary description HP 250 G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Silver:
This short summary of the HP 250 G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250 G9, Intel® Core™ i5, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,26 TB, Windows 11 Pro

Long summary description HP 250 G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Silver:
This is an auto-generated long summary of HP 250 G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Silver based on the first three specs of the first five spec groups.

HP 250 G9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Silver. Weight: 1,74 kg

Nice and light

The HP 250 Laptop keeps up with mobile workstyles with a thin and light design and big screen-to-body-ratio.[5]

Built for work and ready for fun

Complete projects with a powerful Intel® processor[2], fast memory, and storage.

Be seen and heard with clarity

Effectively collaborate with an HD camera and AI-based noise reduction with dual-array mics.

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

High performance, high portability

Get the exceptional combination of responsive performance, connectivity and speed with a 12th Gen Intel® Core™ processor that lets you launch, create, and connect fast and reliably. [1]

Help secure critical data

The Trusted Platform Module (TPM) embedded security chip provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.

Be your best virtual self

Sometimes in life, only a face-to-face conversation will do. Thanks to the HP HD camera with wide dynamic range (WDR), you always come off looking your best during virtual conferences in bright and low light conditions.

Storage options

Get the best of both worlds with dual storage options. Boot up and access apps faster with a high-speed solid-state drive and enjoy expansive storage for digital media with a high-capacity hard drive. [2]

Design
Colour name
Asteroid silver
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2023
Original brand name
HP
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
SVA
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
39,6 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-1235U
Processor cores
10
Processor threads
12
Processor boost frequency
4,4 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4,4 GHz
Efficient-core Max Turbo Frequency
3,3 GHz
Processor cache
12 MB
Processor cache type
L3
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1,26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
NVIDIA 3D Vision
No
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Realtec RTL8822CE
WLAN controller manufacturer
Realtek
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP front camera
HP Webcam
HP Software provided
HP PC Hardware Diagnostics UEFI; HP Audio Switch; myHP; HP Privacy Settings; HP QuickDrop; HP Smart Health; HP Smart; HP PC Hardware Diagnostics Windows
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Battery weight
180 g
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
358 mm
Depth
242 mm
Height
19,9 mm
Weight *
1,74 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Packaging content
Stylus pen
No
Other features
Number of speakers
2
Disclaimer HP 250 G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Silver:
Disclaimer

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] Based on internal testing of SSDs vs. HDDs.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
This computer is preinstalled with Windows 11 Home Single Language.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows) is reserved for system recovery software.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11 ac) is backwards compatible with prior 802.11 specs.
Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming.
The term "10/100/1000" or "Gigabit" Ethernet indicates compatibility with IEEE standard 802.3ab for Gigabit Ethernet, and does not connote actual operating speed of 1 Gb/s. For high-speed transmission, connection to a Gigabit Ethernet server and network infrastructure is required.
HD content required to view HD images.
Intel® Iris® Xᵉ Graphics capabilities require system to be configured with Intel® Core™ i5 or i7 processors and dual channel memory. Intel® Iris® Xᵉ Graphics with Intel® Core™ i5 or 7 processors and single channel memory will only function as UHD graphics.
Backlit keyboard is an optional feature.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
Sold separately or as an optional feature.
HP Support Assistant requires Windows and Internet access.
Firmware TPM is version 2.0. Hardware TPM is v1.2, which is a subset of the TPM 2.0 specification version v0.89 as implemented by Intel Platform Trust Technology (PTT).
30-day McAfee® LiveSafe™ trial included. Internet access required and not included. Subscription required after expiration. See www.McAfee.com for more details.
HP Fingerprint sensor is an optional feature that must be configured at purchase.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Availability may vary by country.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Plastic cushions are made from >90% recycled plastic.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Intel® Pentium® and Celeron® processors do not support dual storage due to design limitation.