location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP9115 All-in-One Retail Point of Sale 9KY80PA

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP9115 All-in-One Retail Point of Sale 9KY80PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9KY80PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721706744 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2022
Product end of life date
Bullet Points HP RP9115 All-in-One Retail Point of Sale 9KY80PA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39,6 cm (15.6")
  • - 3,9 GHz 3 MB
  • - DDR4-SDRAM 4 GB
More>>>
Short summary description HP RP9115 All-in-One Retail Point of Sale 9KY80PA:
This short summary of the HP RP9115 All-in-One Retail Point of Sale 9KY80PA data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP9115 All-in-One Retail Point of Sale 9KY80PA, 39,6 cm (15.6"), 1920 x 1080 pixels, i3-7101E, Intel, 3,9 GHz, 3 MB

Long summary description HP RP9115 All-in-One Retail Point of Sale 9KY80PA:
This is an auto-generated long summary of HP RP9115 All-in-One Retail Point of Sale 9KY80PA based on the first three specs of the first five spec groups.

HP RP9115 All-in-One Retail Point of Sale 9KY80PA. Display diagonal: 39,6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Processor model: i3-7101E, Processor manufacturer: Intel, Processor frequency: 3,9 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz

Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Processor
Processor manufacturer
Intel
Processor model *
i3-7101E
Processor cores
2
Processor threads
4
Processor
Processor frequency
3,9 GHz
Processor cache
3 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Other features
Memory slots
1