location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Flex Pro C Retail System USFF 8VA58PA i5-8500T 2,1 GHz

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Engage Flex Pro C Retail System USFF 8VA58PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8VA58PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441956504 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2022
Product end of life date
More>>>
Short summary description HP Engage Flex Pro C Retail System USFF 8VA58PA i5-8500T 2,1 GHz:
This short summary of the HP Engage Flex Pro C Retail System USFF 8VA58PA i5-8500T 2,1 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage Flex Pro C Retail System USFF 8VA58PA, Intel® Core™ i5, i5-8500T, Intel, 2,1 GHz, 9 MB, 8 GB

Long summary description HP Engage Flex Pro C Retail System USFF 8VA58PA i5-8500T 2,1 GHz:
This is an auto-generated long summary of HP Engage Flex Pro C Retail System USFF 8VA58PA i5-8500T 2,1 GHz based on the first three specs of the first five spec groups.

HP Engage Flex Pro C Retail System USFF 8VA58PA. Processor family: Intel® Core™ i5, Processor model: i5-8500T, Processor manufacturer: Intel. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Keyboard type: USB

Processor
Processor manufacturer
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-8500T
Processor cores
6
Processor threads
6
Processor frequency
2,1 GHz
Processor cache
9 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Other features
Memory slots
1
Keyboard type
USB