location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8RK69PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441747775 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 15:31:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-9500 (3.0 GHz base frequency, up to 4.4 GHz with Intel® Turbo Boost Technology, 9 MB L3 cache, 6 cores)
  • - Windows 10 Pro 64
  • - Intel® UHD Graphics 630
  • - 8 GB memory; 1 TB HDD storage
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver :
The long product name of HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProDesk 400 G6 Microtower PC with Windows 10 Pro 64; Intel® Core™ i5-9500 with Intel® UHD Graphics 630 (3 GHz base frequency, up to 4.4 GHz with Intel® Turbo Boost Technology, 9 MB cache, 6 cores); 8 GB DDR4-2666 SDRAM (1 X 8 GB); 1 TB 7200 rpm SATA
More>>>
HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver:
The official description of HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable and ready expansion for your growing business
Designed to fit the modern workspace, the stylish and reliable HP ProDesk 400 MT is equipped with strong security features and performance that’s scalable to grow with your business.

Short summary description HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver:
This short summary of the HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G6, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver:
This is an auto-generated long summary of HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver based on the first three specs of the first five spec groups.

HP ProDesk 400 G6. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: 9500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC

Powerful options

Power through your day with a high-performance 9th Gen Intel® Core™ processor[2] and powerful memory.

Expansion that extends your investment

The full value of your investment comes with expansion that extends the life of your PC. The HP ProDesk 400 MT has three bays and three slots.

Built on a secure foundation

Help protect your PC from security threats with ease using the single interface of HP Client Security Manger Gen5[5]. Receive automatic updates through HP BIOSphere Gen5[6] and help stay protected online with HP Sure Click.[7]

Tested and ready

The reliable HP ProDesk 400 MT experienced 120,000 hours of the HP Total Test Process.[8]

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [3]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [4]

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
9th gen Intel® Core™ i5
Processor model *
9500
Processor cores
6
Processor threads
12
Processor boost frequency
4,4 GHz
Processor frequency *
3 GHz
Processor cache
9 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
Maximum on-board graphics card memory
64 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Line-out
Yes
Line-in
Yes
Ports & interfaces
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Micro Tower
Placement supported
Vertical
Number of 3.5" bays
1
Product colour *
Black, Silver
Introduction year
2019
Performance
Market positioning
Proven productivity
Motherboard chipset
Intel® B360
Audio chip
Realtek ALC3867
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
CPU configuration (max)
1
Brand-specific features
HP segment
Business
Power
Power supply *
180 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
170 mm
Depth *
274 mm
Height *
338 mm
Weight *
5,47 kg
Package width
390 mm
Package depth
298 mm
Package height
499 mm
Package weight
9,2 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black, Silver:
Disclaimer

[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and naming are not a measurement of higher performance.
[5] HP Client Security Manager Gen5 requires Windows and is available on the select HP Pro and Elite PCs. See product specifications for details.
[6] HP BIOSphere Gen5 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
[7] HP Sure Click requires Windows 10 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
[8] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[4] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com/.
Some devices for academic use will automatically be updated to Windows 10 Pro Education with the Windows 10 Anniversary Update. Features vary; see https://aka.ms/ProEducation for Windows 10 Pro Education feature information.
For hard drives and solid state drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36 GB (for Windows 10) of system disk is reserved for the system recovery software.
Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Sold separately or as an optional feature.
Availability may vary by country.
SD 3 with 4-in-1 Interface (Supports SD, SDXC, SDHC, UHS-I); It will be PCI Express x1 and PCI x1 on 480 model.
Intel® I210-T1 PCIe® GbE: Sold separately or as an optional feature.
Wireless access point and internet service required.
HP BIOSphere: features may vary depending on the PC platform.
HP Native Miracast Support: Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming.
HP Driver Packs: HP Driver Packs not preinstalled, however available for download at http://www.hp.com/go/clientmanagement.
The four USB 3.1 Gen 1 ports will be moved to front side on 480 model.
Configuration will be (1) 3.5" internal storage drive bay or (1) 2.5" internal storage drive bay and (1) 3.5" internal storage drive bay.
On-board 1 DisplayPort™ 1.2 port and 1 VGA port will be blocked if Intel® Core™ i5-9400F or Intel® Core™ i5-9500F is configured.
HP Client Security Suite features may vary depending on the PC platform.
Optional: x4 serial port card. Configurable options will be serial port only if Intel® Core™ i5-9400F or Intel® Core™ i5-9500F is selected.
Configurable options will be serial port only if Intel® Core™ i5-9400F or Intel® Core™ i5-9500F is selected.
Trusted Platform Module TPM 2.0 Embedded Security Chip shipped with Windows 10 (Common Criteria EAL4+ Certified)(FIPS 140-2 Level 2 Certified): In some scenarios, machines pre-configured with Windows OS might ship with TPM turned off.
Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method.
Discrete graphic card must be selected if Intel® Core™ i5-9400F or Intel® Core™ i5-9500F is configured.
HP Support Assistant requires Windows and Internet access.
Windows Defender Opt In, Windows 10, and internet connection required for updates.
HP Sure Click requires Windows 10 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Management Integration Kit for Microsoft System Center Configuration Management: can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
HP Drive Lock currently is not supported on NVMe drives.
Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: http://www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
1 configurable video port: choice of DisplayPort™ 1.2, HDMI 2.0, VGA or USB Type-C® with Display Output.
For full Intel® vPro™ functionality, Windows, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN card and discrete TPM 2.0 are required. See http://intel.com/vpro
Some functionality of vPro, such as Intel Active Management Technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependant on 3rd party software providers. Compatibility with future "virtual appliances" is yet to be determined.
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: https://support.hp.com/us-en/document/c05115630.