HP logo

HP LaserJet MFP M141cw Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4266
Info modified on:
05 Oct 2024, 05:06:35
Bullet Points HP LaserJet MFP M141cw Printer:
  • - Scan to email; Scan to PDF; Compact Size
  • - Print, copy, scan
  • - Up to 600 x 600 dpi
Warranty:
One-year limited warranty
Long product name HP LaserJet MFP M141cw Printer:

LaserJet MFP M141cw Printer

HP LaserJet MFP M141cw Printer:

Works efficiently. Fits anywhere. An efficient, high-quality multifunction laser printer that fits your space. Get fast printing from HP's smallest laser in its class,[1] plus the time-saving HP app. [2,3] Count on professional-quality laser printing and seamless setup.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP LaserJet MFP M141cw Printer:

HP LaserJet MFP M141cw Printer, Laser, Mono printing, 600 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description HP LaserJet MFP M141cw Printer:

HP LaserJet MFP M141cw Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Distributors
Loading...
Disclaimer HP LaserJet MFP M141cw Printer 7MD71A:
[1] Smallest in-class footprint compared only to dimensions of majority of personal black-and-white laser printers and MFPs <$169 and <$209 USD, in the developed market respectively. Developed Market Countries: Australia, Austria, Baltics, Belgium, Canada, Denmark, Finland, France, Germany, Italy, Japan, Korea, Malaysia, Netherlands, New Zealand, Norway, Portugal, Singapore, Spain, Sweden, Switzerland, UK&I, USA. Minimum dimensions used in this analysis. Keypoint Intelligence March 2024 study commissioned by HP based on publicly available, OEM-published specifications as of Q4 2023. Per HP, measured footprint for the HP LaserJet M109-M112 is 102.000 square inches and for the HP LaserJet MFP M139-142 series is 147.226 square inches. Market share as reported by IDC Quarterly Hardcopy Peripherals Tracker –Financial Historical Q4 2023 Developed Market. For details: keypointintelligence.com/HPSmallestLaserM100
[2] Requires HP app download available at www.hp.com/go/mobileprinting. Certain features are available in English language only, and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. Fax capabilities are for sending a fax only. List of supported operating systems available in app stores. See details at www.hpsmart.com.
[3] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see www.hp.com/go/mobileprinting.
[4] Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, host OS, port-monitor, software application, driver, and document complexity.
[6] Wireless operations are compatible with 2.4 GHz operations only. Learn more at hp.com/go/mobileprinting. Internet access required and must be purchased separately.
[7] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[8] USB cable not included; purchase separately.
Technical specification disclaimers
HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only, and may require additional purchase. For more information, see: www.hpsmart.com/mobile-fax
For yield information on the cartridge included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Wi-Fi® is a registered trademark of Wi-Fi Alliance®. Wireless operations are compatible with 2.4 GHz operations only. Learn more at www.hp.com/go/mobileprinting. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint and the AirPrint Logo are trademarks of Apple® Inc. The Mopria® Logo is a registered and/or unregistered trademark of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited. Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only, and may require additional purchase. For more information, see: www.hpsmart.com/mobile-fax
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
First Copy Out from Ready and Simplex Copy Speed measured using ISO/IEC 29183, Duplex Copy Speed measured using ISO/IEC 24735, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application and document complexity.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
Post-consumer recycled is based on the definition set in the EPEAT standard for imaging equipment, IEEE 1680.2
Program availability varies. For details, see http://www.hp.com/recycle.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.