HP logo

HP Pavilion 24-ca1026dBundle AiO PC

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1229
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Aug 2023
Bullet Points HP Pavilion 24-ca1026dBundle AiO PC:
  • - Intel® Core™ i5-12400T (up to 4.2 GHz with Intel® Turbo Boost Technology, 18 MB L3 cache, 6 cores, 12 threads)
  • - Windows 11 Home Single Language
  • - 60.5 cm (23.8") diagonal, FHD (1920 x 1080), touch, IPS, three-sided micro-edge, anti-glare, 250 nits, 72% NTSC
  • - NVIDIA® GeForce® MX450 (2 GB GDDR6 dedicated)
  • - 8 GB memory; 512 GB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pavilion 24-ca1026dBundle AiO PC:

Pavilion 24-ca1026dBundle AiO PC, Windows 11 Home Single Language, 23.8", touch screen, Intel® Core™ i5, 8GB RAM, 512GB SSD, NVIDIA® GeForce® MX450, FHD

HP Pavilion 24-ca1026dBundle AiO PC:

Simplify your work and play into one
The HP Pavilion All-in-One is simply all you need. A desktop designed to keep you productive for streaming or gaming with a flicker-free[1] display and killer audio experience. The low blue light filter keeps your eyes happier for longer and the pop-up privacy camera is great for video calls[2]. Feel good about your choice with a sustainable design[3].

Short summary description HP Pavilion 24-ca1026dBundle AiO PC:

HP Pavilion 24-ca1026dBundle AiO PC, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion 24-ca1026dBundle AiO PC:

HP Pavilion 24-ca1026dBundle AiO PC. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1,8 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce MX450. Built-in camera. Operating system installed: Windows 11 Home. Product colour: White

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Pavilion 24-ca1026dBundle AiO PC 7L331PA:
[1] The Flicker-free capability is driven by eliminating screen flickering through integrating DC-dimming LED backlights.
[2] Features may require software or other 3rd party applications to provide the described functionality. Internet service required and not included.
[3] Desktops manufactured with ocean-bound plastic material in panel frame, rear cover and vent over contain post-consumer recycled plastic. Percent of recycled materials contained in each component varies by product.
[4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[5] Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[6] Outer Boxes and Fiber Cushions made with 100% Sustainably Sourced and Recyclable Packaging.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Percent of active and nonactive viewing area to bezel area excluding speaker.
Percent of active and nonactive viewing area to bezel area including speaker.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Must activate within 180 days of Windows activation.
Percentage of ocean-bound plastic contained in each component varies by product.
Percentage of post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Percentage of recycled fabric varies by product; percentage of water based paint varies by product.
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.