location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise MFP X677s Printer, Business, Print, copy, scan, fax (optional), Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Enterprise MFP X677s Printer, Business, Print, copy, scan, fax (optional), Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
76H08A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029655264 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 02:16:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise MFP X677s Printer, Business, Print, copy, scan, fax (optional), Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge
  • - Print, copy, scan, fax (optional)
  • - Print speeds up to 55 ppm (black) and 55 ppm (color); with optional speed license, print up to 65 ppm (black) and 65 ppm (color)
  • - Up to 1,200 x 1,200 dpi
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to https://hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise MFP X677s Printer, Business, Print, copy, scan, fax (optional), Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge :
The long product name of HP Color LaserJet Enterprise MFP X677s Printer, Business, Print, copy, scan, fax (optional), Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise MFP X677s Printer
More>>>
HP Color LaserJet Enterprise MFP X677s Printer, Business, Print, copy, scan, fax (optional), Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge:
The official description of HP Color LaserJet Enterprise MFP X677s Printer, Business, Print, copy, scan, fax (optional), Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most advanced and customizable HP A4 LaserJet, ​ an advanced copier with workflow solutions to modernize workforce collaboration.   Transform your workflows with advanced capabilities in a compact footprint. Customizable configurations from print speeds to color panels[8] help to meet the needs of busy workgroups. All while protecting your business against evolving security threats.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Enterprise MFP X677s Printer, Business, Print, copy, scan, fax (optional), Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge:
This short summary of the HP Color LaserJet Enterprise MFP X677s Printer, Business, Print, copy, scan, fax (optional), Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise MFP X677s Printer, Business, Print, copy, scan, fax (optional), Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description HP Color LaserJet Enterprise MFP X677s Printer, Business, Print, copy, scan, fax (optional), Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge:
This is an auto-generated long summary of HP Color LaserJet Enterprise MFP X677s Printer, Business, Print, copy, scan, fax (optional), Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise MFP X677s Printer, Business, Print, copy, scan, fax (optional), Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 52 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Everything you expect from an office printer

Experience fast scanning speeds and ultimate productivity with 160 ipm[3] duplex scan technology.
Busy workgroups can get everything done with fast print speeds of up to 65 PPM[4] setting the pace to handle any workload with reliable quality.
Easily enable workflows with a consistent user experience and intuitive, tablet-like icons on the 8-inch color touchscreen display.
Get maximum productivity and increased print performance with HP’s fastest quad-core processor for copying, scanning, and printing.
Maintain productivity and stay up to date on the latest features across your fleet with upgradeable HP FutureSmart firmware[5]

Always on guard with HP Wolf Security

With HP Sure Start always working behind the scenes, the operating code (BIOS) is automatically checked during start-up and repairs itself if compromised.
The printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware so you can stay connected and in the clear.
Memory ShieldTM and expanded run-time intrusion detection protects memory and other applications. Common Criteria certified[7] to continually monitor memory activity, detect and stop zero-day attacks in real time [known/unknown] and self-heal.
Minimize exposure with whitelisting checks, firmware that is automatically checked during start-up to determine if it’s authentic code – digitally signed by HP.

Fast and seamless digitization

Customize your print experience with cloud-connected HP Workpath apps. Access personalized content and integrate paper and digital workflows.[1]
Give your team the tools to succeed with the HP Open Extensibility Platform containing hundreds of HP and third-party solutions, and card reader support.        
Make color management simple with HP Custom Color Manager. Match color output of any document-device combination by simply pulling color profiles from the cloud. Get high-quality color profiles without the hassle of expensive color matching systems .[9]
Targeted fusing technology[2] requires less energy and helps to reduce cooling requirements allowing for larger, faster color print jobs.

Customizable and scalable solutions.

Expand device functionality and performance with upgradeable options through any point while in contract.
Get the functionality you need with input options to help optimize your device to meet your business needs and your budget.
Choose storage options to handle data and documents stored on the device.

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
52 ppm
Print speed (colour, normal quality, A4/US Letter)
52 ppm
Time to first page (black, normal)
6,2 s
Time to first page (colour, normal)
6,8 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
52 cpm
Copy speed (colour, normal quality, A4)
52 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Auto fit function
Yes
Edge erase function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, Network folder, USB, Fax, Software
Scan speed (colour)
76 ppm
Scan speed (black)
76 ppm
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
PDF, XPS
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
1000 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
0 - 30000 pages per month
Maximum duty cycle *
180000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
Japan
Replacement cartridges
HP W9270MC Black Managed Original LaserJet Toner Cartridge (~44,000 pages) W9270MC; HP W9271MC Cyan Managed Original LaserJet Toner Cartridge (~33,000 pages) W9271MC; HP W9272MC Yellow Managed Original LaserJet Toner Cartridge (~33,000 pages) W9272MC; HP W9273MC Magenta Managed Original LaserJet Toner Cartridge (~33,000 pages) W9273MC; HP W9280MC Black Managed Original LaserJet Imaging Drum (~150,000 pages) W9280MC; HP W9281MC Cyan Managed Original LaserJet Imaging Drum (~150,000 pages) W9281MC; HP W9282MC Yellow Managed Original LaserJet Imaging Drum (~150,000 pages) W9282MC; HP W9283MC Magenta Managed Original LaserJet Imaging Drum (~150,000 pages) W9283MC
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
1000 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Maximum number of input trays
4
Maximum input capacity
2750 sheets
Maximum output capacity
1000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207.4 x 1191.4 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
6144 MB
Internal storage capacity
500 GB
Internal memory *
6144 MB
Built-in processor
Yes
Processor frequency
1600 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
53 dB
Sound pressure level (scanning)
58 dB
Sound power level (printing)
6,6 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
20,3 cm (8")
Control type
Touch
Colour display
Yes
Power
Power consumption (PowerSave)
0,1 W
Power consumption (printing)
816 W
Power consumption (copying)
816 W
Power consumption (ready)
63,4 W
Power consumption (sleep)
1,1 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
0,849 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS, iOS, Android, Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
10 - 32,5 °C
Certificates
Certification
CISPR 22:2008 (International) Class A, CISPR 32:2015 (International) Class A / EN 55032:2015 Class A + A11:2020, CISPR 35:2016 (International) / EN 55035:2017 + A11:2020, EN IEC 61000-3-2:2019, EN 61000-3-3:2013+A1:2019 + A2:2021, FCC 47 CFR Part 15 Class A, ICES-003, Issue 7 Class A. Other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Gold, Post-Consumer Recycled Plastic
Weight & dimensions
Width
500 mm
Depth
476 mm
Height
894 mm
Weight
61,6 kg
Packaging data
Package width
790 mm
Package depth
760 mm
Package height
1164 mm
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
9000 pages
Included cartridge capacity (CMY)
5000 pages
Cables included
AC
Logistics data
Pallet gross weight
79,3 g
Layers per pallet
1 pc(s)
Products per pallet
1 pc(s)
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Other features
Number of users
30 user(s)
Pallet dimensions (W x D x H)
790 x 760 x 1164 mm
Recommended system requirements
2 GB available hard disk space; Internet connection; or USB port; Internet browser.
Pallet dimensions (W x D x H) (imperial)
760 x 789,9 x 1164,1 mm (29.9 x 31.1 x 45.8")
Pallet weight (imperial)
79,2 kg (174.5 lbs)
Acoustic power emissions (ready)
34 dB
Acoustic pressure emissions bystander (ready)
18 dB
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
France 2 distributor(s)
España 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise MFP X677s Printer, Business, Print, copy, scan, fax (optional), Automatic document feeder; Optional high-capacity trays; Touchscreen; TerraJet cartridge:
Disclaimer

[1] Not all MFPs may be compatible with Workpath apps. To enable HP Workpath, some devices may require optional accessory or firmware to be upgraded. Not all apps may be available in all locations. Subscription may be required. Personalized content and integration functions are applicable to supported HP Workpath apps only.
[2] Targeted fusing technology comes standard on the 6000/X600 series bundles and is offered as an optional service part on the 5000/X500 series.
[3] Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software. Measured using standards found at: http://standards.iso.org/ittf/PubliclyAvailableStandards/SC28_Test_Pages/
[4] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[5] Some features enabled by future HP FutureSmart firmware upgrades may not be available on older devices, if for example, physical product characteristics limit the functionality of the new feature.
[7] Third-party certification based on Common Criteria Information Technology Security Evaluation ISO/IEC 15408 Standard requirements as of May 2019-2024. Certification applicable to HP Managed and Enterprise devices running HP FutureSmart Firmware version 4.5.1 and later. For more information: https://www.commoncriteriaportal.org/files/epfiles/Certification%20Report%20-%20HP%20Intrusion%20Detection.pdf.
[8] This product comes with Atmosphere Blue (standard) panels. Panels in other colors (Constellation Yellow, Comet Red, Aurora Purple, Lunar Grey, Cosmic Green) are only available transactionally via HP Configure to Order, or contractually via Managed Print Services. Models offered in China have Lunar Grey (standard) instead of Atmosphere Blue. Please contact your HP or partner representative to learn more about customizable color panels.
[9] Contact your HP or your Partner Representative to learn more about Custom Color Manager.

Technical specification disclaimers
For yield information on the cartridge(s) included with your printer, see https://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19798 and continuous printing.  Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see https://www.hp.com/go/toneryield
EPEAT® registered where applicable. EPEAT registration varies by country. See https://www.epeat.net for registration status by country.
Based on standard ITU-T test image #1 at standard resolution. More complicated pages or higher resolution will take longer and use more memory.
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see https://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see https://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see https://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device and 230V for Blue Angel.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
For Scan Software (included in the box) we support; Windows [JPG, RAW (BMP), PDF, TIFF, PNG, RTF] and MAC [JPG, JPG-2000, TIFF, PNG, PDF, Searchable PDF, RTF, TXT]
Maximum dimensions means doors, paper trays, and ADF (if applicable) are fully open.