location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Flex Pro Retail System Small Form Factor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage Flex Pro Retail System Small Form Factor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
731Y9PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029067524 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2023
Product end of life date
More>>>
Short summary description HP Engage Flex Pro Retail System Small Form Factor:
This short summary of the HP Engage Flex Pro Retail System Small Form Factor data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage Flex Pro Retail System Small Form Factor, Intel® Pentium®, G5400, Intel, 3,7 GHz, 4 MB, 4 GB

Long summary description HP Engage Flex Pro Retail System Small Form Factor:
This is an auto-generated long summary of HP Engage Flex Pro Retail System Small Form Factor based on the first three specs of the first five spec groups.

HP Engage Flex Pro Retail System Small Form Factor. Processor family: Intel® Pentium®, Processor model: G5400, Processor manufacturer: Intel. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Keyboard type: USB

Processor
Processor manufacturer
Intel
Processor family *
Intel® Pentium®
Processor model *
G5400
Processor cores
2
Processor threads
4
Processor frequency
3,7 GHz
Processor cache
4 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Other features
Memory slots
1
Keyboard type
USB