Desktop M01-F2024d Bundle PC, Windows 11 Home Single Language in S mode, Intel® Core™ i7, 8GB RAM, 512GB SSD
Reliable PC. Undeniable style.
From the brand trusted by millions, this HP Desktop PC blends a modern design with proven technology. Take on everyday tasks with a reliable processor and save more of your favorite content with abundant storage. Seamlessly connect secondary devices with convenient front-facing ports. Add a touch of class to your room thanks to this stylish PC.
HP M01-F2024d, Intel® Core™ i7, i7-12700, 8 GB, DDR4-SDRAM, 512 GB, Windows 11 Home in S mode
HP M01-F2024d. Processor family: Intel® Core™ i7, Processor model: i7-12700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Wi-Fi. Operating system installed: Windows 11 Home in S mode. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 4,71 kg. Product colour: Black