HP logo

HP Z6 G4 Intel Xeon Bronze 3204 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2462
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points HP Z6 G4 Intel Xeon Bronze 3204 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:
  • - Windows 11 Pro 64-bit
  • - Intel Xeon Bronze 3204 (8.25MB Cache, 1.9GHz)
  • - NVIDIA RTX A2000 (12GB GDDR6)
  • - 32GB (2933MHz) DDR4-SDRAM (2 x 16) & 2000GB HDD, 1000GB SSD
Warranty:
3 years
Long product name HP Z6 G4 Intel Xeon Bronze 3204 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:

Intel Xeon Bronze 3204 (8.25MB Cache, 1.9GHz), 32GB DDR4-SDRAM, 2000GB HDD, 1000GB SSD, NVIDIA RTX A2000 (12GB GDDR6), LAN, Windows 11 Pro 64-bit

HP Z6 G4 Intel Xeon Bronze 3204 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:

A future-proof powerhouse
No matter what the future holds, you'll have all the performance you need. Ideal for VFX and rendering, this workhorse offers a wide range of processing power and the flexibility to upgrade components over time.

Short summary description HP Z6 G4 Intel Xeon Bronze 3204 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:

HP Z6 G4, 1,9 GHz, Intel Xeon Bronze, 3204, 32 GB, 3 TB, Windows 11 Pro

Long summary description HP Z6 G4 Intel Xeon Bronze 3204 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:

HP Z6 G4. Processor frequency: 1,9 GHz, Processor family: Intel Xeon Bronze, Processor model: 3204. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 3 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.