HP logo

HP Pavilion TP01-3008d Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini Tower PC Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1979
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Dec 2022
Bullet Points HP Pavilion TP01-3008d Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini Tower PC Silver:
  • - Intel® Core™ i5-12400 (up to 4.4 GHz with Intel® Turbo Boost Technology, 18 MB L3 cache, 6 cores, 12 threads)
  • - Windows 11 Home Single Language
  • - Intel® UHD Graphics 730
  • - 8 GB memory; 256 GB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 1 year Next Business Day Onsite Desktop Service. For terms and conditions, please visit https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=U6415E&selectedCountry=PH&lang=en_US
Long product name HP Pavilion TP01-3008d Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini Tower PC Silver:

Pavilion Desktop TP01-3008d Bundle PC, Windows 11 Home Single Language, Intel® Core™ i5, 8GB RAM, 256GB SSD

HP Pavilion TP01-3008d Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini Tower PC Silver:

Built reliably for real life
Built for all your computing activities, the HP Pavilion Desktop PC combines high performance with a tested and reliable design. Power through your to-do list with a high-performance processor and stay connected with integrated Bluetooth® technology[1]. Brighten up any space thanks to this PC's Snow White finish and complete your setup with multiple front-facing ports.

Short summary description HP Pavilion TP01-3008d Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini Tower PC Silver:

HP Pavilion TP01-3008d, 2,5 GHz, Intel® Core™ i5, i5-12400, 8 GB, 256 GB, Windows 11 Home

Long summary description HP Pavilion TP01-3008d Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini Tower PC Silver:

HP Pavilion TP01-3008d. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Home. Chassis type: Mini Tower. Product type: PC. Weight: 5,96 kg. Product colour: Silver

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Pavilion TP01-3008d Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini Tower PC Silver 6K7A9PA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.