Bullet Points OMEN by HP 25L GT15-0036d Intel® Core™ i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home in S mode Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Core™ i7-12700F (up to 4.9 GHz with Intel® Turbo Boost Technology, 25 MB L3 cache, 12 cores, 20 threads)
- - Windows 11 Home Single Language in S mode
- - NVIDIA® GeForce RTX™ 3080 (10 GB GDDR6X dedicated) with LHR
- - 32 GB memory; 2 TB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 2 year 3 day Onsite Desktop Service. For terms and conditions, please visit https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=UM921E&selectedCountry=PH&lang=en_US
Long product name OMEN by HP 25L GT15-0036d Intel® Core™ i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home in S mode Tower PC Black
:
The long product name of OMEN by HP 25L GT15-0036d Intel® Core™ i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home in S mode Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
OMEN by HP 25L Gaming Desktop GT15-0036d PC, Windows 11 Home Single Language in S mode, Intel® Core™ i7, 32GB RAM, 1TB SSD, 1TB SSD, NVIDIA® GeForce RTX™ 3080
More>>>
OMEN by HP 25L GT15-0036d Intel® Core™ i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home in S mode Tower PC Black:
The official description of OMEN by HP 25L GT15-0036d Intel® Core™ i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home in S mode Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
You're Ready to Play
Look good and play even better with the OMEN by HP 25L Desktop PC. Experience incredible performance with an Intel® Processor[1] and dazzling graphics. Tailor this PC to your liking with tool-less access to internals and easy upgradability[2]. Your game never looked so good with a cutting-edge modern design and full controllable RGB lighting.
Short summary description OMEN by HP 25L GT15-0036d Intel® Core™ i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home in S mode Tower PC Black:
This short summary of the OMEN by HP 25L GT15-0036d Intel® Core™ i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home in S mode Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.
OMEN by HP 25L GT15-0036d, 2,1 GHz, Intel® Core™ i7, i7-12700F, 32 GB, 2 TB, Windows 11 Home in S mode
Long summary description OMEN by HP 25L GT15-0036d Intel® Core™ i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home in S mode Tower PC Black:
This is an auto-generated long summary of OMEN by HP 25L GT15-0036d Intel® Core™ i7 i7-12700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home in S mode Tower PC Black based on the first three specs of the first five spec groups.
OMEN by HP 25L GT15-0036d. Processor frequency: 2,1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-12700F. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 11 Home in S mode. Power supply: 800 W. Chassis type: Tower. Product type: PC. Weight: 13,8 kg. Product colour: Black