location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One Prime APQ8053 1,8 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One Prime
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5XY06AA show
Show alternative article codes used in the online market place
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP Engage One Prime APQ8053 1,8 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35,6 cm (14")
  • - Touchscreen
  • - Qualcomm Snapdragon 1,8 GHz
  • - LPDDR3-SDRAM 2 GB
  • - 16 GB
  • - Bluetooth Wi-Fi
  • - 45 W
Warranty: 1 year (1-1-0) limited warranty and service offering includes 1 year of parts and labor. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Engage One Prime APQ8053 1,8 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen :
The long product name of HP Engage One Prime APQ8053 1,8 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm Snapdragon APQ8053, 14" FHD IPS 1920 x 1080, 2GB LPDDR3, 16GB eMMC, 3.57kg
More>>>
HP Engage One Prime APQ8053 1,8 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen:
The official description of HP Engage One Prime APQ8053 1,8 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A stylish point of sale system at an attractive price point

Deliver exceptional experiences to customers and value to your business with the sleek, affordable HP Engage One Prime. This system is ready to run quickly, integrates seamlessly with popular software and payment services1, and has the reliability you need.

Deliver exceptional experiences to customers and value to your business with the sleek, affordable HP Engage One Prime.

Short summary description HP Engage One Prime APQ8053 1,8 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen:
This short summary of the HP Engage One Prime APQ8053 1,8 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One Prime, 35,6 cm (14"), 1920 x 1080 pixels, 220 cd/m², 16:9, Qualcomm Snapdragon, APQ8053

Long summary description HP Engage One Prime APQ8053 1,8 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen:
This is an auto-generated long summary of HP Engage One Prime APQ8053 1,8 GHz 35,6 cm (14") 1920 x 1080 pixels Touchscreen based on the first three specs of the first five spec groups.

HP Engage One Prime. Display diagonal: 35,6 cm (14"), Display resolution: 1920 x 1080 pixels, Display brightness: 220 cd/m². Processor family: Qualcomm Snapdragon, Processor model: APQ8053, Processor manufacturer: Qualcomm. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 16 GB, Storage media type: eMMC. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Available in a range of configurations

Select the best black or white configuration for your needs with an Android™ 8.1 OS and powerful multi-core Qualcomm® Snapdragon processor and your choice of CPU speed, memory, and storage.

Enjoy peace of mind

Focus on your customers and your business, instead of support, with the reassurance of an included one-year HP limited warranty. Extend protection with optional HP Care services. [3]

Expand and extend your system

Do even more with a suite of optional black or white matching peripherals—such as an iButton® or fingerprint reader for authentication, a cash drawer or printer. Add an optional I/O hub to connect more devices. [2]

Essential connectivity

Connect directly to your everyday devices with a USB-C™ port, two USB-A ports, and Bluetooth®, and to your network with WLAN.

A complete system

Take advantage of essential built-in peripherals like a magnetic stripe reader and NFC to authenticate associates, and a camera-based scanner to scan QR codes and merchandise. An integrated customer-facing display is also available on select models.

Innovative design

Maximize space and reduce clutter with cable management and the enhanced utility of an ample 14” diagonal Full HD touchscreen that comfortably tilts and easily flips between associates and customers.

Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Display brightness
220 cd/m²
Aspect ratio
16:9
Processor
Processor manufacturer
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
APQ8053
Processor cores
8
Processor threads
8
Processor frequency
1,8 GHz
Memory
Internal memory *
2 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Storage
Total storage capacity *
16 GB
Storage media type
eMMC
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 2.0 ports quantity
2
Power
Power supply
45 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Width
334 mm
Depth
260 mm
Height
127 mm
Weight
3,57 kg
Packaging content
Power adapter included
Yes
Other features
Memory slots
1
Country Distributor
España 2 distributor(s)
Sverige 3 distributor(s)
Suomi 1 distributor(s)