location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Slice G2 with Microsoft Team Rooms Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Elite Slice G2 with Microsoft Team Rooms
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5MS78PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424206070 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP Elite Slice G2 with Microsoft Team Rooms Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-7500T vPro™ processor with Intel® HD Graphics 630 (2.7 GHz base frequency, up to 3.3 GHz with Intel® Turbo Boost Technology, 6 MB cache, 4 cores)
  • - Windows 10 IoT Enterprise 64
  • - Intel® HD Graphics 630
  • - 8 GB memory; 128 GB SSD storage
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Elite Slice G2 with Microsoft Team Rooms Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM :
The long product name of HP Elite Slice G2 with Microsoft Team Rooms Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite Slice G2 with Microsoft Teams Rooms with Windows 10 IoT Enterprise 64; Intel® Core™ i5-7500T vPro™ processor with Intel® HD Graphics 630 (2.7 GHz base frequency, up to 3.3 GHz with Intel® Turbo Boost Technology, 6 MB cache, 4 cores); 8 GB DDR4-2400 SDRAM (2 x 4 GB); 128 GB SATA SSD
More>>>
HP Elite Slice G2 with Microsoft Team Rooms Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM:
The official description of HP Elite Slice G2 with Microsoft Team Rooms Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

How conferencing should be
Simplify meetings and seamlessly connect[2] with the HP Elite Slice G2 with Microsoft Teams Rooms.

Short summary description HP Elite Slice G2 with Microsoft Team Rooms Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM:
This short summary of the HP Elite Slice G2 with Microsoft Team Rooms Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Slice G2 with Microsoft Team Rooms, 2,7 GHz, Intel® Core™ i5, i5-7500T, 8 GB, DDR4-SDRAM

Long summary description HP Elite Slice G2 with Microsoft Team Rooms Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM:
This is an auto-generated long summary of HP Elite Slice G2 with Microsoft Team Rooms Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

HP Elite Slice G2 with Microsoft Team Rooms. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz

One-touch collaboration

Enjoy on-demand calling, dual viewing angles, and flexible accessibility, easily add attendees, and share content with one touch on the Center of Room Control and familiar Skype interface.[2]

Crisp, clear audio and video

Isolate voices with advanced noise cancellation for clear communication.

Stress free. Worry free.

Get setup quickly with hassle-free installation and intuitive user operation–no assembly or specialized skills required. Easily manage, deploy, and secure your meeting room system.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-7500T
Processor cores
4
Processor threads
4
Processor boost frequency
3,3 GHz
Processor frequency *
2,7 GHz
Processor cache
6 MB
Processor cache type
L3
Bus type
DMI3
Configurable TDP-down frequency
1,7 GHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
ECC
No
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 8260
Antenna type
2x2
Bluetooth version
4.2
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Processor special features
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Conflict-Free processor
Yes
Packaging content
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Disclaimer HP Elite Slice G2 with Microsoft Team Rooms Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM:
Disclaimer

[2] Internet connection required and sold separately.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
NOTE: Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
HD content required to view HD images.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows 10) is reserved for system recovery software.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. Intel, Pentium, Intel Core, Celeron, Intel logo and the Intel Inside logo are trademarks of Intel Corporation in the U.S. and other countries.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
HP USB Mouse: China only.
(1) M.2 2230 PCIe for WLAN; (1) M.2 2280 PCIe for NVMe SSD.
Absolute Persistence module: Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: http://www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
HP Support Assistant: requires Windows and Internet access.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
USB Business Slim Wired Keyboard: China only.
All power supplies are not available in every region.
Sure Start 2.0 with private SPI flash.
HP Dual Head Keyed Cable Lock Kit: optional and must be configured at purchase.
Center of Room Control weight: 1.04 kg (2.3 lb); Dimensions: width (X) 30.17 cm (11.88 in), height(Y) 21.97 cm (8.65 in), depth (Z) 8.08 cm (3.17 in).
(1) USB 3.1 Type-C®: 60 W input.
8 GB DDR4-2400 SDRAM: up to 32 GB thru option kit(s).
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Some functionality of vPro, such as Intel Active Management Technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependant on 3rd party software providers. Compatibility with future "virtual appliances" is yet to be determined.
For full Intel® vPro™ functionality, Windows, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN card and discrete TPM 2.0 are required. See http://intel.com/vpro