location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Pulsefire Core - Gaming Mouse (Black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Pulsefire Core - Gaming Mouse (Black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5Q2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188049532 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HyperX Pulsefire Core - Gaming Mouse (Black)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 3200 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Cable 1,8 m
Warranty: 2 year
Long product name HyperX Pulsefire Core - Gaming Mouse (Black) :
The long product name of HyperX Pulsefire Core - Gaming Mouse (Black). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Pulsefire Core - Gaming Mouse (Black)
More>>>
HyperX Pulsefire Core - Gaming Mouse (Black):
The official description of HyperX Pulsefire Core - Gaming Mouse (Black) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Solid gaming-grade optical mouse with customizable RGB lighting
The HyperX Pulsefire Core™ delivers the essentials for gamers looking for a solid, comfortable, wired RGB gaming mouse. The Pixart 3327 optical sensor gives players precise, smooth tracking with no hardware acceleration, and has native DPI settings up to 6200 DPI. The ergonomically-designed Pulsefire Core has textured side grips for a comfortable, no-slip grip, and its symmetrical shape is suitable for both palm and claw grip. It features high-quality switches with crisp tactile feedback rated for up to 20 million clicks. Customize lighting, DPI settings, and macros for 7 programmable buttons with HyperX NGENUITY software and set your mouse up just the way you want it. The large skates on Pulsefire Core help deliver accurate aiming by giving you a smooth, controlled glide as you move the mouse.

Short summary description HyperX Pulsefire Core - Gaming Mouse (Black):
This short summary of the HyperX Pulsefire Core - Gaming Mouse (Black) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Pulsefire Core - Gaming Mouse (Black), Right-hand, Optical, USB Type-A, 3200 DPI, Black

Long summary description HyperX Pulsefire Core - Gaming Mouse (Black):
This is an auto-generated long summary of HyperX Pulsefire Core - Gaming Mouse (Black) based on the first three specs of the first five spec groups.

HyperX Pulsefire Core - Gaming Mouse (Black). Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel, Acceleration (max): 30 G. Power source: Cable. Product colour: Black

Pixart 3327 optical sensor

The solid Pixart 3327 sensor provides precise tracking without hardware acceleration and supports native DPI settings up to 6200.

Seven programmable buttons

Pulsefire Core features seven programmable buttons with switches that provide crisp tactile feedback and are rated for 20 million clicks.

Easy customization with HyperX NGENUITY software

Create macros, customize RGB lighting and DPI and save it to the Pulsefire Core’s onboard memory.

Mouse
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
3200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
7
Mouse tracking speed
220 ips
Acceleration (max)
30 G
Polling rate
1000 Hz
Design
Form factor *
Right-hand
Design
Product colour *
Black
Illumination
Yes
Ergonomics
Cable length
1,8 m
Power
Power source *
Cable
Weight & dimensions
Width
63,9 mm
Depth
119,3 mm
Height
41,3 mm
Weight
87 g
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HyperX Pulsefire Core - Gaming Mouse (Black):
Disclaimer

Technical specification disclaimers
Per zone RGB lighting customizable with HyperX NGenuity software.