location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5K0AB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188486832 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2024 08:32:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects directly to PS5™ and PS4™ controllers with a 3.5mm port with guaranteed compatibility.
  • - The headset is lightweight, so it won’t weigh you down during long gaming sessions. With the ear cups rotated, the headset can rest comfortably around your neck during breaks.
  • - 50mm directional drivers pump out high-quality sound with pinpoint audio precision to keep you immersed in gaming.
  • - Play in comfort for hours with HyperX signature memory foam.
  • - The high-quality, steel sliders are built for long-lasting durability and stability.
  • - The volume slider is located on the bottom of the right ear cup, making it easy to access and adjust the audio volume.
  • - Conveniently mute the microphone by flipping it up and out of the way. The built-in passive noise-cancellation reduces background noise for clearer voice quality.
Warranty: 2 year
Long product name HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue) :
The long product name of HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue)
More>>>
HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue):
The official description of HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lightweight comfort. Heavyweight sound.
HyperX Cloud Stinger™ is an Official PlayStation® Licensed headset, perfect for PS5™ and PS4™ gamers looking for comfort, superior sound quality, and convenience. It’s lightweight and features signature HyperX memory foam for legendary comfort during marathon gaming sessions. Its 90° rotating ear cups can rest comfortably around your neck during breaks. 50mm directional drivers pump out high-quality sound with pinpoint audio precision to keep you immersed in gaming. For added convenience, the headset has a volume slider on the ear cup and a swivel-to-mute noise-cancellation microphone.

Short summary description HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue):
This short summary of the HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue), Wired, Gaming, 18 - 23000 Hz, 275 g, Headset, Black, Blue

Long summary description HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue):
This is an auto-generated long summary of HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue) based on the first three specs of the first five spec groups.

HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue). Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 18 - 23000 Hz. Cable length: 1,3 m. Weight: 275 g. Product colour: Black, Blue

Official PlayStation® licensed headset

Connects directly to PS5™ and PS4™ controllers with a 3.5mm port with guaranteed compatibility.

Lightweight headset with 90° rotating ear cups

The headset is lightweight, so it won’t weigh you down during long gaming sessions. With the ear cups rotated, the headset can rest comfortably around your neck during breaks.

Immersive in-game audio

50mm directional drivers pump out high-quality sound with pinpoint audio precision to keep you immersed in gaming.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black, Blue
Cable length
1,3 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Circumaural
Headphone frequency
18 - 23000 Hz
Headphone sensitivity
102 dB
Driver unit
5 cm
Microphone
Microphone type *
Boom
Microphone sensitivity
-40 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Weight & dimensions
Width
191 mm
Depth
187 mm
Height
86 mm
Weight
275 g
Packaging data
Package width
267 mm
Package depth
240 mm
Package height
71 mm
Package weight
570 g
Country Distributor
Singapore 1 distributor(s)
Disclaimer HyperX Cloud Stinger - Gaming Headset - PS5-PS4 (Black-Blue):
Disclaimer

Technical specification disclaimers
DTS, DTS:X, DTS Sound Unbound, Headphone:X, the DTS logo, and the DTS:X logo are registered trademarks or trademarks of DTS, Inc. in the United States and other countries. © 2020 DTS, Inc. ALL RIGHTS RESERVED.