location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 805 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
805 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YM73AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905674268 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:06:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 805 Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 805 Ink Cartridges deliver legendary HP print quality.
  • - HP 805 ink cartridges work with: HP DeskJet 1200, 2300, 2700, 2700e, 2720, 2810, 2810e, 2820, 2820e, 2821, 2821e, 2822, 2822e, 2823, 2823e, 2828, 2829, 2842e, 2852e, 2855e, 4100, 4100e, 4120, 4200e, 4210e, 4220, 4220e, 4221, 4221e, 4222e, 4223e, 4227, 4228, 4230e, 4252e, 4255e, 4258e; HP ENVY 6000e; HP Envy 6000, 6000e, 6400e, 6420, ENVY Pro 6400
  • - 1 Black (~120 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for households, micro-businesses, and small offices printing a variety of everyday color documents and photos.
  • - Depend on Original HP 805 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 805 Black Original Ink Cartridge :
The long product name of HP 805 Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

805 Black Original Ink Cartridge
More>>>
HP 805 Black Original Ink Cartridge:
The official description of HP 805 Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for households, micro-businesses, and small offices printing a variety of everyday color documents and photos.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 805 Black Original Ink Cartridge:
This short summary of the HP 805 Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 805 Black Original Ink Cartridge, Standard Yield, Black, Pigment-based ink, 2 ml, 1 pc(s), Single pack

Long summary description HP 805 Black Original Ink Cartridge:
This is an auto-generated long summary of HP 805 Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 805 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 2 ml, Supply type: Single pack, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 120 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Compatibility *
ENVY 6000, ENVY Pro 6400, Deskjet 1200, Deskjet 2300, DeskJet 2700, DeskJet Plus 4100
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
2 ml
Black ink page yield *
120 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
Malaysia
Operational conditions
Operating relative humidity (H-H)
8 - 85%
Storage temperature (T-T)
-40 - 80 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
100,9 mm
Depth
116,3 mm
Weight & dimensions
Height
36,5 mm
Weight
30 g
Packaging data
Package width
100,9 mm
Package depth
116,3 mm
Package height
36,5 mm
Package weight
40 g
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 844,85 mm
Products per pallet
2400 pc(s)
Master (outer) cases per pallet
40 pc(s)
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Pallet gross weight
160,42 g
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
3,14 g
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 844,8 mm (48 x 40 x 33.3")
Pallet weight (imperial)
160,4 kg (353.6 lbs)
Master (outer) case gross weight (imperial)
3,13 kg (6.91 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)