location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Managed E55040dw, Print, Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Managed
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Managed E55040dw, Print, Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3GX98A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545404983 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:07:53
The date of the most recent change of this product data-sheet in Icecat.
The truth about clone cartridges. Costly imposters that carry a lot of risk. Flyer (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Blue Angel User Information for HP Color LaserJet Managed E55040dw (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product naming for HP printers, MFPs, and scanners (LTR) (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration LaserJet Color M553x M553xm Enterprise E55040dw Managed CDK CLS BOISB-1406-03 (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Managed E55040dw, Print, Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two-sided printing
  • - Print
  • - Print speed up to 40 ppm (black) and 40 ppm (color)
  • - HP ImageREt 3600
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Managed E55040dw, Print, Two-sided printing :
The long product name of HP Color LaserJet Managed E55040dw, Print, Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Managed E55040dw
More>>>
HP Color LaserJet Managed E55040dw, Print, Two-sided printing:
The official description of HP Color LaserJet Managed E55040dw, Print, Two-sided printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast speeds. Brilliant color. Speed and color are the perfect pair for your business. That’s why this energy-efficient printer and Original HP Toner cartridges with JetIntelligence combine to produce vibrant, professional-quality documents right when employees need them.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Managed E55040dw, Print, Two-sided printing:
This short summary of the HP Color LaserJet Managed E55040dw, Print, Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Managed E55040dw, Print, Two-sided printing, Laser, Colour, 600 x 600 DPI, A4, 38 ppm, Duplex printing

Long summary description HP Color LaserJet Managed E55040dw, Print, Two-sided printing:
This is an auto-generated long summary of HP Color LaserJet Managed E55040dw, Print, Two-sided printing based on the first three specs of the first five spec groups.

HP Color LaserJet Managed E55040dw, Print, Two-sided printing. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: CGD. Wi-Fi. Product colour: White

High-speed performance meets energy efficiency

Print from sleep mode in as fast as 9 seconds.[2] Get two-sided prints as quickly as one—up to 40 ipm.[3]
This printer uses exceptionally low amounts of energy—thanks to smart media-sensing and toner technology.[4]
Equip employees to breeze through tasks with the adjustable 4.3-inch (10.9 cm) color touchscreen.
Consistently print high-quality documents across a variety of media—including A5—with automatic media sensing.

Your fleet—simple, protected, streamlined

Centralize control of your print environment with HP Web Jetadmin[6]—and help build business efficiency.
Protect sensitive data—use embedded or optional features, including HP JetAdvantage Security Solutions.[5]
Easily develop, deploy, and add on HP and third-party solutions. Choose the optional 1 GB memory upgrade.[7]
Increase security, restore control, and help avoid additional expenses—with HP JetAdvantage Private Print.[8]

Print whenever business demands

Enable wireless direct printing in the office—from mobile devices—without accessing the network.[9]
Print with just a touch of your NFC-enabled mobile device to this printer—no network needed.[10]
Easily print from a variety of smartphones and tablets—generally no setup or apps required.[1]

More. Pages, Performance, and Protection.

Original HP Toner cartridges with JetIntelligence deliver more pages per cartridge than predecessors.[11]
Count on professional quality at fast speeds—HP ColorSphere 3 toner works best with your HP printer.
Help ensure the authentic HP quality you paid for with anti-fraud and cartridge authentication technology.
Print right away with preinstalled cartridges. Replace them with optional high-yield cartridges.[12]

Fast print speeds
Fast print speeds

Print from sleep mode in as fast as 9 seconds. [1]

Two-sided printing

Get two-sided prints as quickly as one—up to 40 ipm. [2]

Color touchscreen (printer)

Equip employees to breeze through tasks with the adjustable 4.3-inch (10.9 cm) color touchscreen. [3]

HP Web Jetadmin

Centralize control of your print environment with HP Web Jetadmin—and help build business efficiency. [4]

Conserve energy without sacrificing productivity

With the fast pace of business, there’s no time to stop and wait. Ensure workgroups have tools to move business forward. This efficient printer is designed to conserve energy without sacrificing productivity—so employees can speed through tasks. [5]

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
7 s
Print margins (top, bottom, right, left)
2 mm
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
120000 pages per month
Recommended duty cycle
2000 - 15000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.7, PostScript 3, URF
Printer fonts
PostScript, Scalable, TrueType, Windows
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Transparencies, Letterhead, Heavy paper, Card stock, Rough paper, Labels, Glossy paper, Plain paper, Thick paper, Recycled paper, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, FIPS 140, EAP-TLS, SNMPv3, HTTPS, SSL/TLS, IPSec
Mobile printing technologies
Mopria Print Service, HP ePrint, Google Cloud Print, Apple AirPrint
Performance
Internal memory *
1024 MB
Maximum internal memory
2048 MB
Memory slots
1
Memory type
DDR3
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6,5 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
CGD
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
617 W
Power consumption (ready)
33,7 W
Power consumption (standby)
33,7 W
Power consumption (PowerSave)
0,1 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
0,388 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
458 mm
Depth
479 mm
Height
427 mm
Weight
24 kg
Packaging data
Package width
600 mm
Package depth
500 mm
Package height
598 mm
Package weight
31,6 kg
Brand-specific features
HP Auto-On/Auto-Off
Yes
Technical details
Master (outer) cases per pallet layer
4 pc(s)
Disclaimer HP Color LaserJet Managed E55040dw, Print, Two-sided printing:
Disclaimer

[1] Local printing requires mobile device and printer be on the same network or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See http://www.hp.com/go/mobileprinting for more details.
[2] Measured using ISO/IEC 17629. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[3] Measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[4] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov vs. competitive single-function color laser printers with print speeds between 31 and 44 pages per minute (ppm) as of November 2014. Actual results may vary.
[5] Some solutions require download or additional purchase. Learn more at http://www.hp.com/go/printingsolutions.
[6] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at http://www.hp.com/go/webjetadmin.
[7] Solutions deployed through the Hardware Integration Pocket (HIP) may require additional purchase.
[8] Available only in North America and select European countries. Standard only on the HP LaserJet Enterprise M553x. Feature is available at no charge and requires the printer be connected to the Internet with web services enabled. For more information, see http://www.hpjetadvantage.com
[9] Feature available on the HP LaserJet Enterprise M553x only. Mobile device needs to be connected directly to the WiFi network of a wireless direct–capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the MFP or printer. For details, see http://www.hp.com/go/mobileprinting
[10] Feature available on the HP LaserJet Enterprise M553x only. Mobile device must support near-field communications (NFC)–enabled printing. For more information, see http://www.hp.com/go/mobileprinting
[11] Based on cartridge yields for HP 507A compared with HP 508X Original HP LaserJet Toner Cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies
[12] High-yield Original HP 508X LaserJet Toner cartridges not included; please purchase separately.

Technical specification disclaimers
Without printer cartridges
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages; this will damage the printer and void the product warranty. Power consumption in Auto-Off mode depends on customer network switch capability, user configuration and network activity. Off-mode power may vary while checking network packets for print jobs.
Average color composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Acoustic values are subject to change. For current information see http://www.hp.com/support. Configuration tested: base model, simplex printing, A4 paper at an average of 38 ppm.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP Recommends that the number of pages per month of imaged output be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
HP SureSupply alerts you when your print cartridge is running low and helps you purchase online or locally through HP or a participating retailer. Only available with Original HP supplies; Internet access required. To learn more, visit http://www.hp.com/go/SureSupply.
Not all Compatible Operating Systems are supported with In-box software. Full solution software available only for Windows 7 and newer. Legacy Windows Operation Systems (XP, Vista, and equivalent servers) get print and Scan drivers only. Windows RT OS for Tablets (32-bit and 64-bit) uses a simplified HP print driver built into the RT OS. UNIX model scripts are available on http://www.hp.com (Model scripts are print drivers for UNIX operating systems); Linux systems use in-OS HPLIP software.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
Original HP LaserJet ”A” and “X” toner cartridges are also compatible with this product.