location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP In-Ear Headphone 100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
In-Ear Headphone 100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1KF54AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781515159 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2023 17:31:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP In-Ear Headphone 100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Music In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
Long product name HP In-Ear Headphone 100 :
The long product name of HP In-Ear Headphone 100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

In-Ear Headphone 100
More>>>
HP In-Ear Headphone 100:
The official description of HP In-Ear Headphone 100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP In-Ear Headphone 100:
This short summary of the HP In-Ear Headphone 100 data-sheet is auto-generated and uses the product title and the first six key specs.

HP In-Ear Headphone 100, Wired, Music, Headphones, Black

Long summary description HP In-Ear Headphone 100:
This is an auto-generated long summary of HP In-Ear Headphone 100 based on the first three specs of the first five spec groups.

HP In-Ear Headphone 100. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music, Product colour: Black

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Music
Headset type
Binaural
Product colour *
Black
HP segment
Home
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
No
Bluetooth
No
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Not available
Disclaimer HP In-Ear Headphone 100:
Disclaimer

Technical specification disclaimers