HP logo

HP 635 Multi-Device Wireless Mouse

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182119
Info modified on:
30 Oct 2024, 09:10:25
Bullet Points HP 635 Multi-Device Wireless Mouse:
  • - Reconnecting your mouse every time you switch devices is so yesterday. Pair the HP 635 Multi-Device Wireless Mouse with up to 3 different devices using a USB® Nano dongle or pair it with up to 2 devices using Bluetooth®. You can even move a document from one device to another<sup>[1]</sup>.
  • - The way you work and your ideas are unique and now your mouse can be too. Customize it with 4 programmable quiet-click buttons to trigger specific functions or even different commands within different applications<sup>[2]</sup>. You can also set scrolling the speed just how you like it - from normal to hyper-fast.
  • - Don't let its compact design fool you. This is one mouse that's ready to hit the road and go wherever work takes you. A custom-fitted case keeps it protected if you're on the move and its small size fits easily in carrying cases and bags.
  • - No matter how many features a mouse may have, if it drains power quickly, that's a problem. Rest assured, with a long lasting, replaceable battery and intelligent stand-by mode when not it use, you'll have up to 12 months of battery life<sup>[3]</sup> to power through projects.
Warranty:
1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
Long product name HP 635 Multi-Device Wireless Mouse:

635 Multi-Device Wireless Mouse

HP 635 Multi-Device Wireless Mouse:

The mouse that's ready for anything
On the road. In the office. With one device or many. However you work, and whatever you work on, this is one mouse that’s ready for anything. Comfortable and customizable with programmable buttons, it also includes Bluetooth® connectivity for added flexibility.

Short summary description HP 635 Multi-Device Wireless Mouse:

HP 635 Multi-Device Wireless Mouse, Ambidextrous, RF Wireless + Bluetooth, 1200 DPI, Black

Long summary description HP 635 Multi-Device Wireless Mouse:

HP 635 Multi-Device Wireless Mouse. Form factor: Ambidextrous. Device interface: RF Wireless + Bluetooth, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 635 Multi-Device Wireless Mouse 1D0K2AA#AC3:
[1] Mouse has to be paired with the devices; all devices have to be on the same network and have HPAC software installed.
[2] List of apps: Zoom, Sketchup, Adobe photoshop, Adobe Illustrator.
[4] Tested on the glass more than 4mm thickness.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.