HERMA logo

HERMA 4330 self-adhesive label Rectangle White 500 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48529
Info modified on:
11 Jan 2024, 18:51:16
Bullet Points HERMA 4330 self-adhesive label Rectangle White 500 pc(s):
  • - For indirect franking of large-format or thick letters and packages, special white absorbent paper ensures that stamps are imm ediately smudge-proof
  • - Firm adhesion to all packaging materials: envelopes, parcels, shipping tubes, film, PE and Tyvek
  • - Approved for postal use. Safe to use on all franking machines
Long product name HERMA 4330 self-adhesive label Rectangle White 500 pc(s):

Franking labels, single, with peel-off tab, 130 x 40 mm, permanent adhesion

Short summary description HERMA 4330 self-adhesive label Rectangle White 500 pc(s):

HERMA 4330, White, Rectangle, Paper, Germany, 130 mm, 40 mm

Long summary description HERMA 4330 self-adhesive label Rectangle White 500 pc(s):

HERMA 4330. Product colour: White, Shape: Rectangle, Material: Paper. Width: 130 mm, Height: 40 mm, Sheet width: 14 cm. Labels per pack: 500 pc(s), Package type: Box

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.