15.6", Intel Core i7-4810MQ 2.8/3.8 GHz, TFT LCD FHD 1920 x 1080 px, NVIDIA GeForce GTX 950M, 8GB DDR3 RAM, 256GB SSD, Bluetooth,WiFi, HDMI, VGA, USB 2.0, USB 3.0, IP65, Windows 10 Professional 64 bit
Getac X500, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB
Getac X500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4810MQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 10 Pro. Product colour: Black