GBC logo

GBC Fusion 5000L 1000 mm/min Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61538
Info modified on:
14 Mar 2024, 19:48:31
Warranty:
Limited 2-year
Long product name GBC Fusion 5000L 1000 mm/min Black:

Fusion 5000L A3 Laminator

Short summary description GBC Fusion 5000L 1000 mm/min Black:

GBC Fusion 5000L, 30,3 cm, 1000 mm/min, A3, 75 µm, 250 µm, Pouch

Long summary description GBC Fusion 5000L 1000 mm/min Black:

GBC Fusion 5000L. Maximum lamination width: 30,3 cm, Lamination speed: 1000 mm/min, Format: A3. Package width: 655 mm, Package depth: 655 mm, Package height: 235 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.