location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare DAT -40es Storage drive Tape Cartridge 20 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare DAT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TapeWare DAT-40es
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13813
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom TapeWare DAT -40es Storage drive Tape Cartridge 20 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - LVD/SE Wide Ultra SCSI-2
  • - Data storage type: DAT
  • - Native capacity: 20 GB
Warranty: Full 3 years express exchange warranty
Long product name Freecom TapeWare DAT -40es Storage drive Tape Cartridge 20 GB :
The long product name of Freecom TapeWare DAT -40es Storage drive Tape Cartridge 20 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TapeWare DAT-40es - External Tape storage kit.
More>>>
Freecom TapeWare DAT -40es Storage drive Tape Cartridge 20 GB:
The official description of Freecom TapeWare DAT -40es Storage drive Tape Cartridge 20 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Freecom TapeWare DAT-40es - External Tape storage kit.


- Capacity: 20-40GB

- Data transfer rate: Up to 6MB/s

- Interface: LVD/SE Ultra Wide SCSI-2

- One Button Disaster Recovery.

- Tape Alert for worry free backup.


Freecom TapeWare DAT-40es including:
- 1 DAT/DDS Medium,

- 1 DAT/DDS Cleaning-Cartridge,

- 1 TapeWare Backup Software,

- 1 Multilingual Manual,

- 1 SCSI-Cable,

- 1 Terminator,

- 1 Power cable

Short summary description Freecom TapeWare DAT -40es Storage drive Tape Cartridge 20 GB:
This short summary of the Freecom TapeWare DAT -40es Storage drive Tape Cartridge 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare DAT -40es, Storage drive, Tape Cartridge, LVD/SE Wide Ultra SCSI-2, DAT, ANSI/ISO/ECMA DDS-2, DDS-3, DDS-4, TapeWare Backup Software

Long summary description Freecom TapeWare DAT -40es Storage drive Tape Cartridge 20 GB:
This is an auto-generated long summary of Freecom TapeWare DAT -40es Storage drive Tape Cartridge 20 GB based on the first three specs of the first five spec groups.

Freecom TapeWare DAT -40es. Product type: Storage drive, Media type: Tape Cartridge, Interface: LVD/SE Wide Ultra SCSI-2. Native capacity: 20 GB, Media types supported: DDS-4 (150m), DDS-3 (125m), DDS-2 (120m). Burst transfer rate: 3 MB/s, Supported data transfer rates: 6MB/s (with/without compr.) Backup 40GB < 2 h

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
LVD/SE Wide Ultra SCSI-2
Internal *
No
Data storage type
DAT
Logical recording format
ANSI/ISO/ECMA DDS-2, DDS-3, DDS-4
Bundled software
TapeWare Backup Software
Storage
Native capacity *
20 GB
Media types supported
DDS-4 (150m), DDS-3 (125m), DDS-2 (120m)
Data transmission
Burst transfer rate
3 MB/s
Supported data transfer rates
6MB/s (with/without compr.) Backup 40GB < 2 h