Flo 79926 water pump 8 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
361
Info modified on:
12 Jul 2024, 12:54:47
Bullet Points Flo 79926 water pump 8 W:
  • - FLO brandfountain pump designed for pumping clean water.
  • - The pump is used in ponds, garden figures and fountains.
  • - equipped with a special, removable for cleaning filter to prevent dirt from getting inside.
  • - along with the pump comes a set of 3 tips with different configurations, allowing to obtain a number of interesting water jet effects.
  • - Package contents
  • - fountain pump
  • - nozzles (3 pieces)
  • - instruction manual
  • - warranty card
Long product name Flo 79926 water pump 8 W:

Fountain Pump 8W

Short summary description Flo 79926 water pump 8 W:

Flo 79926, 8 W, IPX8

Long summary description Flo 79926 water pump 8 W:

Flo 79926. Power: 8 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 650 g. International Protection (IP) code: IPX8. Cable length: 1,5 m. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.